Body Features Product Weight : 45 G [1.587 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C (CO) Contact Number of Poles : 4
Contact Features Contact Material : Ag
Dimensions Product Height : 32.54 MM [1.28 INCH ] Product Length : 28.17 MM [1.1 INCH ] Product Width : 21.82 MM [.859 INCH ]
Electrical Characteristics Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 40 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 2.5 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Studs
Operation/Applicatio
n Actuating System : DC Coil Magnetic System : Monostable
Other Coil Power Rating Class (MILW) : 800 - 1000 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 30 - 40 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 20 - 25
Packaging Features Packaging Method : Package
Product Type Features Relay Type : General Purpose Power Relay
Termination Features Relay Connection Type : Plug-In Terminal Configuration : Solder Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Body Features
- Product Weight : 45 G [1.587 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class B
- Contact Arrangement : 4 Form C (CO)
- Contact Number of Poles : 4
Contact Features
Dimensions
- Product Height : 32.54 MM [1.28 INCH ]
- Product Length : 28.17 MM [1.1 INCH ]
- Product Width : 21.82 MM [.859 INCH ]
Electrical Characteristics
- Coil Power Rating DC (MILW) : 900
- Coil Resistance (OHM) : 40
- Coil Voltage Rating (VDC) : 6
- Contact Current Rating (AMP) : 2.5
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
- Insulation Initial Dielectric Between Contacts & Coil (V) : 1500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Product Mount Type : Socket
- Product Mounting Feature Type : Mounting Studs
Operation/Application
- Actuating System : DC
- Coil Magnetic System : Monostable
Other
- Coil Power Rating Class (MILW) : 800 - 1000
- Contact Current Class (AMP) : 16
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Height Class (Mechanical) (MM) : 30 - 40
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500
- Length Class (Mechanical) (MM) : 25 - 30
- Width Class (Mechanical) (MM) : 20 - 25
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay Type : General Purpose Power Relay
Termination Features
- Relay Connection Type : Plug-In
- Terminal Configuration : Solder Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 70