Powell Electronics, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| #4-40 X 7/8 RH SCREW | |
| 07 10 AMP RE | |
| 07 10AMP REL | |
| 07 10AMP RELAY | |
| 07 SERIES 10 | |
| 10AMP 07 RELAY. | |
| 1400 PHASE SENSOR | |
| 1600 FIXED OPERA | |
| 1610 TDR DOM FIX | |
| 1700 ADJ. OPERAT | |
| 2000-F RELAY | |
| 2020 FW RELAY | |
| 2020 FW5A RELAY | |
| 2020-FW RELAY | |
| 2060 LF RELAY | |
| 2060 LFW RELAY | |
| 2100 HMS RELAY | |
| 2PDT FULL SIZE GR | |
| 2PDT FULL SIZE S | |
| 3SAM FULL SIZE LA | |
| 50 OHM 140MW 4.5V BISTA | |
| 50OHM 140MW 12V BIST 2COIL | |
| 50OHM140MW 12V BIST 2COIL | |
| 50OHM140MW 4.5V BIST 2COIL | |
| 50OHM140MW 5V BIST 2CO | |
| 50OHM140MW 5V MONO | |
| 5600 FIXED RELEA | |
| 5600 FIXED RELEASE | |
| 5700 ADJ. RELEAS | |
| 6-32 X 1 1/4 ROUND HE | |
| 6001 TIME DELAY R | |
| 6150/6155 FIXED OP | |
| 75OHM140MW 12V MONO | |
| 75OHM140MW 5V MONO | |
| 75OHM140MW 9V MONO | |
| 8009 = CONTROL UNIT DIMMING | |
| 96VDC 5-50SEC | |
| ACTUATOR & SWITCH ASS | |
| AUX SWITCH ASSEM | |
| BAR CONTACT | |
| BASE ASSY | |
| BASE MAIN | |
| BASE-COVER BPE-494 | |
| BPE-353-25 ELECTRONIC | |
| BUS BAR ASSY | |
| BUSHING CONTACT | |
| CIRCUIT BOARD ASSEMBLY | |
| COIL ASSEMBLY | |
| COIL | |
| CONNECTOR HOUSI | |
| CONT SPDT 100A 28VDC | |
| CONTACT ASSY. | |
| CONTACT BRIDGE & ROD | |
| CONTACTOR 200 AMP SPST 28 VDC | |
| CONTACTOR 500 AMP SPST DB | |
| CONTACTOR 60 AMP | |
| CONTACTOR SPST 400 AMP | |
| CONTACTOR SPST NO MAGNE | |
| CONTACTOR-3PDT SIDESTABLE 60A | |
| CONTACTOR-3PDT SIDESTABLE | |
| CONTACTOR-SPST 100 AMP | |
| CONTACTOR-SPST NO | |
| CONTACTOR | |
| CORE ROD ASSEMBLY | |
| COTS T05 | |
| COVER-TERMINAL ASSEMB | |
| Crystal Can Relays | |
| CUSTOM MODULE | |
| DC SOLENOID | |
| DIODE | |
| F8588 | |
| F8589 | |
| FIXED OPERATE TI | |
| FIXED RELEASE TIM | |
| FW FULL SIZE RELAY | |
| FW RELAY | |
| FW5A FULL SIZE R | |
| GASKET RECEPTACLE | |
| GASKET-BASE | |
| Hartman DC Contactors | |
| HFW 1/2 SIZE REL | |
| HFW 1/2 SIZE RELA | |
| HFW 1/2 SIZE RELAY | |
| HFW4A RELAY | |
| HFW5A RELAY | |
| HMB RELAY | |
| HS RELAY (SEE COMM | |
| HS RELAY | |
| HSD RELAY | |
| IM RELAY 100 MW 12 V | |
| IM RELAY 100 MW 5 V | |
| IM RELAY 100 MW 6 V | |
| IM RELAY 100 MW 9 V | |
| IM RELAY 100 MW_4.5V | |
| IM Relay 140 mW 12 V | |
| IM Relay 140 mW 9 V | |
| IM RELAY 200 MW 24 V | |
| IM RELAY 50 MW 4.5 V | |
| IM RELAY 50MW 3 V | |
| IM RELAY 50MW 4.5V | |
| IM RELAY 50MW 5V | |
| IM Rly Sen 50mW Whf | |
| IM Rly Std 10V-24V | |
| Industrial Relays & Solenoids | |
| INSULATION | |
| LABEL-MAIN TERMINAL | |
| LABEL-TERMINAL W V C NO | |
| LABEL=WIRING DIAGRAM | |
| LINK CONTACT | |
| LS RELAY | |
| MA T05 RELAY | |
| MGA .100 GRID RELAY | |
| MGAT .100 TRANS. R | |
| MICRO MNL HDR ASSY S/ROW LF | |
| MICRO SWITCH | |
| Mid Range Relays | |
| MOVABLE BUS BAR ASSY | |
| MOVABLE BUSBAR ASSEMB | |
| MOVALBE CONTACT ASSEMBLY | |
| NUT 3/8-24 9/16-HEX 2 | |
| OPERATOR-AUX SWITCH | |
| P C BOARD ASSY | |
| PHASE BARRIER ASSY | |
| PRMA COTS .100 GRID | |
| PRMA COTS TO-5 RELAY | |
| PRMGA COTS .100 G | |
| PRMGAT COTS MOSF | |
| PROTO MONITOR, EXTERNA | |
| R2918 | |
| R3004 | |
| R3005 | |
| R3054 | |
| R3056 | |
| R3378 | |
| RELAY ASSY.-SUB | |
| Relay RZ-Series | |
| Relay Slim Relay | |
| RELAY. | |
| Relay | |
| Relays | |
| REVERSE CURRENT RELAY | |
| RH 4 POLE FULL SI | |
| RLY,STD,OFF,2P,120V, 5S,A1 OPT | |
| RLY,STD,OFF,2P,125VD C,10MIN,T OP | |
| RLY,STD,OFF,2P,125VD C,30MIN,X OP | |
| RLY,STD,OFF,2P,24VDC ,15SEC,I1 O | |
| RLY,STD,OFF,2P,28VDC ,200SEC,I2 | |
| RLY,STD,ON,2P,110V,1 S | |
| RLY,STD,ON,2P,125VDC ,50SEC,L OP | |
| RLY,STD,ON,2P,125VDC ,60MIN,LL | |
| RLY,STD,ON,2P,250V,5 S,GZ | |
| RLY,STD,ON,2P,28VDC, LL OPTION | |
| RLY,STD,ON,2P,48V,5S ,LL | |
| RLY,STD,ON,2P,60VDC, 15SEC,A2,I | |
| RLY,STD,ON,2P,96VDC, 15SEC,I2 OP | |
| RP FULL SIZE RELAY 2 | |
| SCREW 2-56 9/16 BD HD | |
| SCREW ASSY | |
| SENSITIVE FULL SIZE RELAY | |
| SENSTIVE FULL SIZE RELAY | |
| SF 5000 RELAY | |
| SHIELD TERMINAL | |
| SHIELD, TERM. | |
| SHIELD-TERM | |
| SMGAD .100 GRID SMD D | |
| SPACER & BLADE ASSY | |
| Special Military and Fifth Size Relays | |
| SUPERCEDES 3SAF134 | |
| SUPERCEDES 3SAF177 | |
| SUPERCEDES 3SBK108 | |
| T05 Relays | |
| TDR DOB FIXED | |
| TERMINAL SHIELD | |
| TRANSISTOR | |
| WASHER .375-OD .149+ | |
| WASHER 7/16 .203-ID . | |
| WIRING DIAGRAM |
| << Prev | Next >> |