TE Connectivity Power Relays 4-1393118-4

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 5 Contact Material : Ag Contact Number of Poles : 4 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 35.71 MM  [1.4 INCH ] Product Length : 73.7 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.9 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 7200 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 240 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Request a Quote Datasheet
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 5 Contact Material : Ag Contact Number of Poles : 4 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 35.71 MM  [1.4 INCH ] Product Length : 73.7 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.9 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 7200 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 240 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 4-1393118-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
4-1393118-4
Power Relays 4-1393118-4
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 5 Contact Material : Ag Contact Number of Poles : 4 Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 35.71 MM  [1.4 INCH ] Product Length : 73.7 MM  [2.9 INCH ] Product Width : 38.89 MM  [1.53 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.9 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 7200 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 240 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Packaging Features Packaging Method : Package Product Type Features Relay Type : Industrial Panel Plug-In Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Contact Features


  • Contact Arrangement : 4 Form C (CO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (AMP) : 5
  • Contact Material : Ag
  • Contact Number of Poles : 4

Dimensions


  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 40 - 50
  • Product Height : 35.71 MM  [1.4 INCH ]
  • Product Length : 73.7 MM  [2.9 INCH ]
  • Product Width : 38.89 MM  [1.53 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : AC
  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : 2.9
  • Coil Power Rating Class (VAMP) : 2 - 3
  • Coil Resistance (OHM) : 7200
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VAC) : 240
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Slots

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay Type : Industrial Panel Plug-In

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 0 - 50
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 45
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1393118-4 4-1393118-4
Product Name Power Relays Relays
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 113 F (-45 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393102-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Signal Relays - 1-1393817-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers