TE Connectivity Electromechanical Relays & Contactors 3-1618389-6

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Three Relay Options : Time Delay Dimensions Product Height (MM) : 51.3 Product Length : 32.25 MM  [1.27 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 20 - 29 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Protection Function : Time Delay on Release Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 71 DEGC  [-67 - 160 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Three Relay Options : Time Delay Dimensions Product Height (MM) : 51.3 Product Length : 32.25 MM  [1.27 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 20 - 29 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Protection Function : Time Delay on Release Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 71 DEGC  [-67 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1618389-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1618389-6
Electromechanical Relays & Contactors 3-1618389-6
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Phase : Three Relay Options : Time Delay Dimensions Product Height (MM) : 51.3 Product Length : 32.25 MM  [1.27 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 20 - 29 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Protection Function : Time Delay on Release Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 71 DEGC  [-67 - 160 DEGF ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Phase : Three
  • Relay Options : Time Delay

Dimensions


  • Product Height (MM) : 51.3
  • Product Length : 32.25 MM  [1.27 INCH ]
  • Product Width : 44.45 MM  [1.75 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VDC) : 20 - 29

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC
  • Protection Function : Time Delay on Release

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -55 - 71 DEGC  [-67 - 160 DEGF ]
Buy Now Datasheet
Relays - 3-1618389-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, ONE SHOT

RELAY, ONE SHOT

Buy Now
Relays - 3-1618389-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, ONE SHOT

RELAY, ONE SHOT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1618389-6 3-1618389-6
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393811-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers