TE Connectivity Electromechanical Relays & Contactors 3-1618377-1

Description
Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 Bolt
Request a Quote
Description
Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1618377-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1618377-1
Electromechanical Relays & Contactors 3-1618377-1
Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 200 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 Bolt

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Contact Number of Poles : 3

Dimensions


  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 200

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M8 Bolt
Buy Now
Relays - 3-1618377-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, 3PST, 115 VA

RELAY, 3PST, 115 VA

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1618377-1 3-1618377-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414552-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
3 suppliers
Power Relays - 1-1393774-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1415353-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Power Relays - 1-1415540-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers