Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 26
Product Name Notes
07 10 AMP RE
07 10AMP REL
07 10AMP RELAY
07 RELAY.
07 RELAY
1MAD T05 1 POLE DIODE
2000-F RELAY
2020 FW RELAY
2100 HFW RELAY
2100 HMS RELAY
24VDC 1.5-15 SEC
28VDC 1-300SEC
4PDT MID-RANGE RELAY
50 AMP MID-RANGE RELAY
50OHM 140MW 9V BIST 2COIL
50OHM140MW 9V MONO
96V DC 6-60 MIN
A07 10AMP RE
ACCESSORY MOUNTING P
Appliance Miniature PCB Relays
ARC, CHUTE
B07 10 AMP H
B07 10 AMP RELAY
B07 AC COIL 10 AM
BASE ASSEMBLY- MAIN
BASE ASSEMBLY
BASE ASSY
BASE COVER
BASE GUIDE
BRIDGE & CONTACT
BRIDGE CONTACT
BUS BAR
BUS-BAR
CAPACITOR
CHUTES, ARC
CONATCTOR SPST NO DB 500 AMP
CONTACT & LEAD ASSBLY
CONTACT & ROD ASSY
CONTACT AND LEAD ASSB
CONTACT BLADE & PIGTA
CONTACTOR - 3PST HERM SEAL
CONTACTOR 2PDT
CONTACTOR 3PST N.O. 350 AMP
CONTACTOR 3PST N.O. 500 AMP
CONTACTOR 400 AMP SPST NO DB
CONTACTOR 400 AMP
CONTACTOR-INTERMITTE NT DUTY, 600
CONTACTOR
CORE -CONTACTOR, MOVA
COVER ASSEMBLY
COVER PHASE
COVER TERM
Crystal Can Relays
CRYSTAL CAN, 07-RELAY
DIODE
FULL SIZE 5A RELAY
FW5A RELAY
GASKET BASE
Hartman DC Contactors
HFW 1/2 SIZE REL
HFW 1/2 SIZE RELA
HFW 1/2 SIZE RELAY
HFW HALF SIZE RE
HMS RELAY
HTB HI-TEMP HALF SIZE RELAY
IM RELAY 140 MW 12 V
IM RELAY 140 MW 24 V
IM RELAY 140 MW 3 V
IM RELAY 140 MW 6 V
IM RELAY 140 MW 9 V
IM RELAY 140MW 5V HDV
IM RELAY 200 MW 24 V
IM RELAY 200 MW 24 VDC
IM Rly Std 1.5V-9V
IM Rly Std 10V-24V
IM-RELAY 100MW 3V BIS
IM-RELAY 100MW 4.5V BI
INSULATION
LEAD ASSY
LOCKWASHER 3/8 .688-O
LS LATCHING 1/2 SIZE
LS LATCHING RELAY
LS RELAY
MA T05 RELAY
MAH 200C HIGH TEMP T
MAIN CONTACT
MGS .100 GRID RELAY
Mid Range Relays
MIDRANGE RELAY
MINI SWITCH (REPLACED
MINI SWITCH
MS27245-6
NUT 6-32 3/16-HEX 5/6
NUT TERM
NUT-CONTACT INSULATIO
NUT
OPERATOR MICROSWITCH
OPERATOR-MICROSWITCH
OVERALL
P C BOARD ASSM
P.C. BOARD ASSY.
PCB Relays up to 10A
PLATE BASE COVER
PLATE CONTACT
PLATE
PLUG
POST ASSY
POST LEFT CONTA
POST LEFT CONTACT
Power PCB Relays 30A
PRMS COTS SENSITIV
PRMSD COTS .100 G
PRMSD COTS SENSITIV
PROTO VOLTAGE REGULAT
PT Mini
R3015
R3017
R3069
R3176
RELAY DPDT CII B07A03
Relay RT-Series
Relay RZ-Series
Relay Small Signal
Relay Special up to 10A
RELAY,GENPUR,IMMCLEA N,BI
RELAY.
Relay
Relays
RLY, STD, OFF, 250 VDC
RLY,GP,125V,N,C680
RLY,MINI,2P,28V,10S
RLY,MINI,OFF,2P,28V, 10S
RLY,MINI,OFF,2P,28V, 60S
RLY,MINI,OFF,2P,36V INT10S
RLY,MINI,OFF,2P,48VD C,10S
RLY,MINI,OFF,48V,10S
RLY,MINI,ON,2P,28V,1 0S
RLY,NAV,ON,2P,115V,5 0S,X
RLY,STD,4P,110V,20S, L
RLY,STD,4P,48V,15M
RLY,STD,4P,48V,7S,L
RLY,STD,4P,96V,2S
RLY,STD,DBH,2P,125V, 20S,30M,I
RLY,STD,DBH,2P,550VA C,100SEC,20S
RLY,STD,OFF,2P,120V, 50S,X
RLY,STD,OFF,2P,125VD C,10MIN,M
RLY,STD,OFF,2P,125VD C,200SEC,M
RLY,STD,OFF,2P,12VDC ,30MIN
RLY,STD,OFF,2P,208VA C
RLY,STD,OFF,2P,240VA C,
RLY,STD,OFF,2P,250VD C,10MIN,X OP
RLY,STD,OFF,2P,60VDC ,
RLY,STD,OFF,2P,72VDC ,15SEC
RLY,STD,OFF,4P,110V, 50S
RLY,STD,OFF,4P,16V,7 S
RLY,STD,OFF,4P,480VA C,
RLY,STD,OFF,4P,48V,2 00S,I,T,V
RLY,STD,OFF,4P,60V,7 S,T
RLY,STD,ON,2P,100VDC ,30MIN,OP
RLY,STD,ON,2P,110VDC ,
RLY,STD,ON,2P,125VDC
RLY,STD,ON,2P,125VDC ,1SEC,X OPT
RLY,STD,ON,2P,125VDC ,300SEC,LL
RLY,STD,ON,2P,125VDC ,3
RLY,STD,ON,2P,125VDC ,
RLY,STD,ON,2P,12V,50 S
RLY,STD,ON,2P,12VDC, 30
RLY,STD,ON,2P,208VAC ,1
RLY,STD,ON,2P,240VAC ,
RLY,STD,ON,2P,250VDC ,5
RLY,STD,ON,2P,48VDC, 15SEC,X OPT
RLY,STD,ON,2P,60VD
RLY,STD,ON,2P,96VDC, 300S
RLY,STD,ON,4P,250V,5 0S
RLY,STD,ON,4P,48VDC, 10
RLY,STD,ON,4P,60V,30 M,A2,I2
RLY,STD,ON,4P,96V,20 S,I,M
RT2 Pwr PCB Relay TES
SCREW 0-80 1/8 BD HD
SCREW 2-56 3/16 BD HD
SCREW 5-40 3/16 BD HD
SCREW 6-32 3/4 RD HD
SEALED R RELAY (FORME
SEE COMMENTS FOR Q
SF 5000 RELAY
SF5000 RELAY
SHIELD TERMINAL
SHIELD
SMGS .100 GRID SURFAC
Special Military and Fifth Size Relays
SR6V6K05
SR6V6K48
SR6V6L10
ST37040 (CONSIST 100 MARKING TAGS)
STATOR ASSY.
STUD, TERMINAL
SUPERCEDES 3SAF21
SUPERCEDES 3SAT600
SUPERCEDES 3SBK1
SWITCH-MINIATURE 26-838533
T05 Relays
T9AV1D22-18U
TERM BLOCK ASSY
TERMINAL 10-209-2-01
TERMINAL BLOCK ASSEMB
TERMINAL SHIELD ASSEMBLY
TIME DELAY S/A R
TOROID ASSEMBLY
TRANSFORMER ASSEMBLY
TRANSFORMER
TS SENSITIVE TO
VARISTOR M.O.V. V300L
WASHER 3/8-OD .156-ID
WASHER 5/16-OD 3/16-I
WIRING DIAGRAM
ZENER DIODE-1N4960JANTX

<< Prev Next >>