TE Connectivity Electromechanical Relays & Contactors 3-1618100-2

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up & Adjustable Drop-Out Protection Function : Undervoltage, Close Differential Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up & Adjustable Drop-Out Protection Function : Undervoltage, Close Differential Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1618100-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1618100-2
Electromechanical Relays & Contactors 3-1618100-2
Configuration Features Contact Arrangement : 1 Form A SPST-NO Phase : Three Dimensions Product Height : 50.8 MM  [2 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Adjustable Pick-Up & Adjustable Drop-Out Protection Function : Undervoltage, Close Differential Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Phase : Three

Dimensions


  • Product Height : 50.8 MM  [2 INCH ]
  • Product Length : 127 MM  [5 INCH ]
  • Product Width : 139.7 MM  [5.5 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : AC
  • Mode of Operation : Adjustable Pick-Up & Adjustable Drop-Out
  • Protection Function : Undervoltage, Close Differential

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 3-1618100-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, CLOSE DIFFERENTIA

RELAY, CLOSE DIFFERENTIA

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1618100-2 3-1618100-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393812-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393240-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - 1-1393774-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1-1393819-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers