TE Connectivity Solid State Relays 4-1393030-5

Description
Body Features Device Package Style : Hockey Puck Primary Product Color : Black Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 280 Output Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Current Type : AC Output Current Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Device Package Style : Hockey Puck Primary Product Color : Black Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 280 Output Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Current Type : AC Output Current Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-1393030-5 is a solid state relay in the SSR series, designed for industrial switching applications with 50A rated output at 480V AC and AC input. It features a chassis mount, hockey puck package, optical coupling, and zero voltage turn-on. The unit uses aluminum clad for heat dissipation and UL 94-V0 engineering plastics, with UL approval E29244. Dimensions are 57.8 mm in height, 45 mm in length, and 43.4 mm in width.

Datasheet Summary
Powered by GS/AI

The 4-1393030-5 is a solid state relay in the SSR series, designed for industrial switching applications with 50A rated output at 480V AC and AC input. It features a chassis mount, hockey puck package, optical coupling, and zero voltage turn-on. The unit uses aluminum clad for heat dissipation and UL 94-V0 engineering plastics, with UL approval E29244. Dimensions are 57.8 mm in height, 45 mm in length, and 43.4 mm in width.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4-1393030-5 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
4-1393030-5
Solid State Relays 4-1393030-5
Body Features Device Package Style : Hockey Puck Primary Product Color : Black Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 280 Output Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Current Type : AC Output Current Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Device Package Style : Hockey Puck
  • Primary Product Color : Black
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 43.4 MM  [1.7 INCH ]

Electrical Characteristics


  • Input Voltage (VAC) : 90 - 280
  • Output Voltage Rating (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Current Type : AC
  • Output Current Type : AC
  • Output Switching : Zero

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 4-1393030-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Ssr Srs,panel Mnt, 50A,480V Ac Ac I/p Potter&brumfield Te Connectivity - 10AK1955 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Srs,panel Mnt, 50A,480V Ac Ac I/p Potter&brumfield Te Connectivity
10AK1955
Ssr Srs,panel Mnt, 50A,480V Ac Ac I/p Potter&brumfield Te Connectivity 10AK1955
SSR SRS,PANEL MNT, 50A,480V AC - AC I/P

SSR SRS,PANEL MNT, 50A,480V AC - AC I/P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 4-1393030-5 4-1393030-5 10AK1955
Product Name Solid State Relays Relays Ssr Srs,panel Mnt, 50A,480V Ac Ac I/p Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data