TE Connectivity Electromechanical Relays & Contactors 4-1393763-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.8 MM  [.307 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 5.08 MM  [.2 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.026 Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : .2 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.8 MM  [.307 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 5.08 MM  [.2 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.026 Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : .2 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393763-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393763-4
Electromechanical Relays & Contactors 4-1393763-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.8 MM  [.307 INCH ] Product Length : 19.8 MM  [.779 INCH ] Product Width : 5.08 MM  [.2 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.026 Coil Resistance (OHM) : 500 Coil Voltage Rating (VAC) : 24 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : .2 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : 0 - .1 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 1.6 G  [.0564 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Ruthenium

Dimensions


  • Product Height : 7.8 MM  [.307 INCH ]
  • Product Length : 19.8 MM  [.779 INCH ]
  • Product Width : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.026
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VAC) : 24
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : .2
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VAC) : 200
  • Contact Switching Voltage (Max) (VDC) : 200
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : 0 - .1
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 7 - 8
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 0 - 6

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet
Relays - 4-1393763-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1393763-4 4-1393763-4
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Electromechanical Relays & Contactors - 1-1415015-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1393140-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393239-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers