Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 26
Product Name Notes
0419 11 0301 00
07 10AMP REL
07 10AMP RELAY
140MW12V HDV
1600 FIXED OPERATE T
1700 ADJ. OPERAT
1700 ADJ. OPERATE
2 KEY
2000-F RELAY
2010- SF RELAY
2020 FW5A RELAY
2100 HFW RELAY
27EB, 27EM
28VDC 5-50SEC
2PDT FULL SIZE GR
2PDT FULL SIZE S HE
3G COM Relay P2 + F Series
3SBM 1/5 SIZE LAT
50OHM140MW 12V MONO
75 OHM 200mW 5V bi 2coil shield
75 OHM 300MW 12V bi 2c
96V DC 1.5-15 SEC
96VDC 20-200 SEC
ACTUATOR ASSEM
ACTUATOR ASSY
ACTUATOR SUB ASSY
AMPLIFIER
Appliance Miniature PCB Relays
ARMATURE ASSY
B07 10 AMP R
BUS BAR ASSY
BUS BAR CONTACT
BUSHING GUIDE
BUSHING-CAPTIVE
CAP-DUST, SUB-D, SHEL
CKTBKR,THERM,ROCK,QC .250,FUS
CONTACT & ROD ASSEM
CONTACT ASSY.-AUX
CONTACT INSUL
CONTACT POST ASSY
CONTACTOR 3PDT 115/200 VAC, 400
CORE ROD
Crystal Can Relays
CRYSTAL CAN, 07-RELAY
F8590
F8591
Force Guided Relays
FW 5AMP RELAY
FW RELAY
FW5A RELAY
GASKET BASE
GASKET COVER
HEX SCREW
HF 1/2 SIZE RELAY 2
HFW 1/2 SIZE REL
HFW 1/2 SIZE RELA
HFW 1/2 SIZE RELAY
HFW RELAY
HMS RELAY
IM RELAY 100 MW 4.5 V
IM Relay 100 mW 9 V bis
IM RELAY 140 MW 1.5 V
IM RELAY 140 MW 9 V
IM RELAY 140MW 12V
IM RELAY 140MW 5V
IM RELAY 200 MW 24 V
IM RELAY 200MW 24V
IM RELAY 50 MW 12 V
IM RELAY 50 MW 5 V
IM RELAY 50MW 12V
IM Rly Sen 50mW Whf
IM Rly Std 10V-24V
INSUL.ARC CHUTE
INSULATION
LOCKWASHER
LS RELAY
MINIATURRELAIS
MS27245-2
NUT 3/8-32 BRASS
NUT 5/40 3/16-HEX 1/1
P C BOARD ASSM
P2 SIGNAL RELAY
PC BOARD
PCB 25A Relays
PCB Relays up to 10A
PCN 3A Slim PCB RELAY
PLATE BASE COVER
PLATE COVER
PLATE SWITCH
POST CONT
POST CONTACT
POST LEFT
POST TERMINAL
POST-LEFT
Power PCB Relays 30A
PRMA COTS TO-5 REL
PRMA COTS TO-5 RELAY
PRMAD COTS TO-5 R
PRMGS SENSITIVE
PRMGSD .100 GRI
PRMS COTS SENSITIV
PROTO RESISTOR 10.0 K
R10
R2812
R2923
R2965
R3120
R3498
RD 6 POLE RELAY
RECEPTACLE ASSY
REED RELAYS
RELAY ASSEMBLY
RELAY PER PRINT -DSS
Relay RT-Series
Relay RZ-Series
Relay Slim Relay
Relay Small Signal
Relay Special up to 10A
Relay T92
RELAY,GENPUR,TOPFLNG ,.250
RELAY.
Relay
Relays
RESISTOR DALE RH5401
RIVET SEMI-TUBUL .120
RLY,GP,24VDC,R OPT
RLY,MINI,2P,12V,10S
RLY,MINI,OFF,2P,125V ,.3S
RLY,MINI,OFF,2P,28V, 60S
RLY,MINI,ON,2P,12VDC ,1SEC
RLY,MINI,ON,2P,28VDC ,120SEC
RLY,MINI,ON,2P,28VDC ,180SEC
RLY,MINI,ON,2P,4,125 V,120SEC
RLY,NAV,ON,115V,1S,I 2,L
RLY,NAV,ON,2P,115V,2 00S,X
RLY,NAV,ON,2P,230V,1 5S
RLY,NUC,ON,2
RLY,STD,DBH,125V,20S ,7S
RLY,STD,DBH,250V,15M ,7S
RLY,STD,DBH,2P,120V, 2S
RLY,STD,DBH,2P,120V, 300S,7S
RLY,STD,DBH,2P,120V, 7S,2S
RLY,STD,DBH,2P,240V, 100S
RLY,STD,DBH,2P,240V, 300S,300S
RLY,STD,DBH,2P,24V,1 5M
RLY,STD,DBH,2P,250VD C,7S
RLY,STD,OFF,2P,120/2 40
RLY,STD,OFF,2P,120VA C
RLY,STD,OFF,2P,125VD C,
RLY,STD,OFF,2P,125VD C
RLY,STD,OFF,2P,12VDC ,1
RLY,STD,OFF,2P,208VA C,
RLY,STD,OFF,2P,240VA C
RLY,STD,OFF,2P,24VDC ,30MIN,H2 O
RLY,STD,OFF,2P,250VD C,15SEC,T OP
RLY,STD,OFF,2P,480VA C,1
RLY,STD,OFF,2P,480VA C,
RLY,STD,OFF,4P,120V, 1S,T
RLY,STD,OFF,4P,125V, 120HZ
RLY,STD,OFF,4P,240V, 50S,T
RLY,STD,OFF,4P,24V,1 5S
RLY,STD,OFF,4P,250V, 15S
RLY,STD,OFF,4P,60V,1 S,A2
RLY,STD,OFF,4P,60V,5 S,A2,I
RLY,STD,ON,2P,110VDC ,
RLY,STD,ON,2P,125VDC
RLY,STD,ON,2P,125VDC 30
RLY,STD,ON,2P,125VDC ,1
RLY,STD,ON,2P,125VDC ,30
RLY,STD,ON,2P,125VDC ,
RLY,STD,ON,2P,16VDC, 1SEC
RLY,STD,ON,2P,240VAC ,1
RLY,STD,ON,2P,240VAC ,50
RLY,STD,ON,2P,240VAC ,5
RLY,STD,ON,2P,240VAC ,6
RLY,STD,ON,2P,240VAC ,
RLY,STD,ON,2P,24VDC, 10
RLY,STD,ON,2P,28VDC, 200SEC
RLY,STD,ON,2P,28VDC, 50SEC
RLY,STD,ON,2P,32VDC, 5SEC,A2 OPT
RLY,STD,ON,2P,480VAC ,5
RLY,STD,ON,2P,60VDC, 15SEC,A2 OP
RLY,STD,ON,2P,96VDC, 1
RLY,STD,ON,4P,120V,3 00S
RLY,STD,ON,4P,125V,2 S,L
RLY,STD,ON,4P,125V,7 S,LL OPT
RLY,TMG,ON,120VAC,30 MIN,MAG BLO
RLY,TMG,ON,125VDC,30 0SEC,N OPT
ROCKER ARM AND SHAFT
RT1 Pwr PCB Relay TES
SCREW 6-32 5/8 FL HD
SCREW, 4-40X.25, BD H
SCREW-CAPTIVE
SF RELAY
SF5000 RELAY
SHIELD, TERM.
SHIELD
SHIM (DO NOT PHOTO ET
SHIM (NO PHOTO ETCH)
SMGSD SURF. MOUNT
SOCKET,RK,8,PC,THPLA S,B
Special Military and Fifth Size Relays
SR4M
SR6M4024
SR6V6K12
SR6V6K18
SR6ZB730
ST3P2LC4
ST3P3LB2
ST3P3LC4
ST3P3TP0
STUD COVER
SUPERCEDES 3SAF192
SUPERCEDES 3SBK1
T05 Relays
T9A
TERM SHIELD ASM
TERMINAL SHIELD ASSY.
TRANSISTOR
WASHER 3/8-OD 11/64-I
WASHER 7/16-OD 13/64
WASHER-LOCK 1/4 SPLIT
WASHER-LOCK 3/8 .688

<< Prev Next >>