TE Connectivity Electromechanical Relays & Contactors 4-1393779-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Silver Palladium (AgPd) Alloy Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .446 Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 1.25 Contact Limiting Breaking Current (AMP) : 1.25 Contact Limiting Continuous Current (AMP) : 1.25 Contact Limiting Making Current (AMP) : 1.25 Contact Limiting Short-Time Current (AMP) : 1.25 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Silver Palladium (AgPd) Alloy Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .446 Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 1.25 Contact Limiting Breaking Current (AMP) : 1.25 Contact Limiting Continuous Current (AMP) : 1.25 Contact Limiting Making Current (AMP) : 1.25 Contact Limiting Short-Time Current (AMP) : 1.25 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V23101 relay is a small, surface-mountable signal relay with a 1 form C contact and a sensitive 200 mW coil, suitable for low-power switching applications. It has a PCB-THT mounting style with dimensions of 15.5 mm length, 10.5 mm width, and 11.5 mm height, and weighs no more than 4 g. The relay operates at 12 VDC with a coil resistance of 700 Ω, supports a contact current rating of 1.25 A, and can switch up to 120 VDC or 125 VAC. It meets IEC 61810-1 RT III wash-tight standards, has a functional shock resistance of 30 g, and operates reliably from -40 °C to 85 °C ambient temperature. The contact material is AgNi with gold plating, and the insulation resistance exceeds 10⁹ Ω at 500 VDC.

Datasheet Summary
Powered by GS/AI

The V23101 relay is a small, surface-mountable signal relay with a 1 form C contact and a sensitive 200 mW coil, suitable for low-power switching applications. It has a PCB-THT mounting style with dimensions of 15.5 mm length, 10.5 mm width, and 11.5 mm height, and weighs no more than 4 g. The relay operates at 12 VDC with a coil resistance of 700 Ω, supports a contact current rating of 1.25 A, and can switch up to 120 VDC or 125 VAC. It meets IEC 61810-1 RT III wash-tight standards, has a functional shock resistance of 30 g, and operates reliably from -40 °C to 85 °C ambient temperature. The contact material is AgNi with gold plating, and the insulation resistance exceeds 10⁹ Ω at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1393779-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1393779-0
Electromechanical Relays & Contactors 4-1393779-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : Silver Palladium (AgPd) Alloy Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .446 Coil Resistance (OHM) : 56 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 1.25 Contact Limiting Breaking Current (AMP) : 1.25 Contact Limiting Continuous Current (AMP) : 1.25 Contact Limiting Making Current (AMP) : 1.25 Contact Limiting Short-Time Current (AMP) : 1.25 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 4 G  [.141 OZ ]

Configuration Features


  • Coil Special Features : Sensitive Version
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Silver Palladium (AgPd) Alloy
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 11.5 MM  [.452 INCH ]
  • Product Length : 15.4 MM  [.606 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .446
  • Coil Resistance (OHM) : 56
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 1.25
  • Contact Limiting Breaking Current (AMP) : 1.25
  • Contact Limiting Continuous Current (AMP) : 1.25
  • Contact Limiting Making Current (AMP) : 1.25
  • Contact Limiting Short-Time Current (AMP) : 1.25
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 125
  • Contact Switching Voltage (Max) (VDC) : 120
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 4-1393779-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
V23101D1003B201 Rohs Compliant Axicom Te Connectivity - 13H3188 - Newark, An Avnet Company
Chicago, IL, United States
V23101D1003B201 Rohs Compliant Axicom Te Connectivity
13H3188
V23101D1003B201 Rohs Compliant Axicom Te Connectivity 13H3188
V23101D1003B201 ROHS COMPLIANT: YES

V23101D1003B201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4-1393779-0 4-1393779-0 13H3188
Product Name Electromechanical Relays & Contactors Relays V23101D1003B201 Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
DC Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393194-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers