Configuration Features Power Switching : Yes
Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 30
Electrical Characteristics Coil Resistance (OHM) : 4700 Contact Voltage Rating (VDC) : 5
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flanged
Product Type Features RF Rated : Yes
Termination Features Coil Termination Connection Type : Bus Wire High Voltage Connection (Power) : Terminals Terminal Configuration : Solder Terminals
Configuration Features
Contact Features
- Contact Arrangement : 1 Form B, SPST-NC, 1 N/C
- Contact Current Rating (AMP) : 30
Electrical Characteristics
- Coil Resistance (OHM) : 4700
- Contact Voltage Rating (VDC) : 5
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Flanged
Product Type Features
Termination Features
- Coil Termination Connection Type : Bus Wire
- High Voltage Connection (Power) : Terminals
- Terminal Configuration : Solder Terminals