Powell Electronics, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 110 VDC 3-30 MIN | |
| 110VDC 1.5-15SEC | |
| 24V DC 1-10 MINS | |
| 24VDC 1.5-15 SEC | |
| 24VDC 20-200 SEC | |
| 250V DC 5-50 SECS | |
| 3G COM Relay P2 + F Series | |
| 4 Channel Module, 4P,10A, 12V, | |
| 4 Channel Module, 4P,10A, 24V, | |
| 4 Channel Module, 4P,8A, 12V, | |
| 4 Channel Module, 4P,8A, 24V, | |
| 4 Channel Module, 6P, 8A, 12V, | |
| 4 Channel Module, 6P, 8A, 24V, | |
| 4 Channel Module, 6P,10A, 12V, | |
| 4 Channel Module, 6P,10A, 24V, | |
| ACTUATOR ASSY SUB | |
| ACTUATOR ASSY. SUB | |
| ACTUATOR ASSY | |
| Appliance Miniature PCB Relays | |
| BASE ASSEM | |
| BASE ASSEMBLY | |
| BASE ASSY | |
| BASE COVER | |
| BUS & PLATE ASSY. | |
| BUSHING, CONT. | |
| CAPACITOR | |
| CKTBKR,MAGHYD,LEVER, #10-32 | |
| COIL (TJ) | |
| COIL | |
| CONTACT & ROD | |
| CONTACT ASS - MAIN L | |
| CONTACT ASSEMBLY - ST | |
| CONTACT ASSY STATIONA | |
| CONTACTOR ASSEMBLY PR | |
| CONTACTOR, 110VDC | |
| CONTACTOR, 120 AMPS, 3PS | |
| CONTACTOR, SPST LATCHING | |
| CONTACTOR, SPST-NC 12V COIL | |
| CONTACTOR, SPST-NO 24V COIL | |
| CP BOARD ASSY. | |
| CT RELAY HDR ASSY 2P YELLOW | |
| CT RELAY HDR ASSY 3P YELLOW | |
| CT RELAY HDR ASSY 4P YELLOW | |
| CT RELAY HDR ASSY 5P YELLOW | |
| CT RELAY HDR ASSY 6P YELLOW | |
| CT RELAY HDR ASSY 7P YELLOW | |
| CT RELAY HDR ASSY 8P YELLOW | |
| CT RELAY HDR ASSY 9P YELLOW | |
| CT RELAY HDR ASSY FREE HANGING | |
| DPDT 10A MID-RANGE RELAY | |
| DPDT 15A MID-RANGE RELAY | |
| Force Guided Relays | |
| HCR 150 | |
| HFC5A COMMERCIAL | |
| High Current Relays & Modules | |
| IM RELAY 100 MW 1.5 V B | |
| IM RELAY 100 MW 3 V BIS | |
| IM RELAY 100 MW 4.5 V B | |
| IM RELAY 100 MW 4.5 V Bi | |
| IM RELAY 100 MW 5 V BIS | |
| IM RELAY 140 MW 4.5V | |
| IM RELAY 140 MW 5V | |
| IM RELAY 140MW 12V | |
| IM RELAY 140MW 5V | |
| IM Rly Std 1.5V-9V | |
| INSERT, 4-40 | |
| INSUL & CONTACT ASSY | |
| INSULATOR SHEET | |
| ITW 16-138509 SWITCH | |
| K10 RELAY | |
| K10/K20 | |
| KH | |
| KRPA | |
| KU, KUP | |
| KU | |
| KUE, KUEP | |
| KYA , KH DRY CIRCUIT | |
| LEAD ASSEM-IND | |
| M6/M7/M9/W6/W7 | |
| MDR | |
| Mic ISO V23074 V23075 | |
| Mid Range Relays | |
| MINI CT D/R RELAY 40P V NAT | |
| MINIATURRELAIS | |
| MINISTARKSTROM | |
| MISCELLANEOUS COMP | |
| NUT 6-32 1/4HEX 3/32T | |
| NUT 8-32 1/4-DIA 3/32 | |
| NUT 8-32 1/4-HEX 3/32 | |
| NUT CONTACT INSULATIN | |
| NUT | |
| OVER/UNDERVOLTAGE RELAY | |
| P2 SIGNAL RELAY | |
| PCB Relays up to 10A | |
| PLATE, COVER | |
| PLATE, INSUL. | |
| PLATE | |
| POST CONTACT | |
| POST RIGHT CONTACT | |
| POST-RIGHT CONT | |
| POST | |
| POWER F V23134 | |
| Power FA V23136 | |
| Power PCB Relays 30A | |
| PRD | |
| PRMACT-26YS PRMAT COTS TRANSISTOR REL | |
| PRMSD COTS .100 GRID | |
| PT Accessories | |
| PTC YM120D260N150 | |
| R10 | |
| RELAY 3PST | |
| RELAY ASSEMBLY | |
| Relay Low Signal | |
| Relay RT-Series | |
| Relay RZ-Series | |
| Relay Special up to 10A | |
| Relay T92 | |
| RELAY, 28Vdc SPST-NO, HMT | |
| RELAY, 3PST, FORM X | |
| RELAY, GROUND | |
| RELAY, OVER/UNDERVOLTAGE | |
| RELAY, PARALLELING | |
| RELAY, PRESSURIZED, D | |
| RELAY, PRESSURIZED, S | |
| RELAY, SPST-NO | |
| RELAY, SYNCH CHECK | |
| RELAY, VAC SPST LATCHI | |
| RELAY, VACUUM SPST LAT | |
| RELAY, VACUUM, SP | |
| RELAY, VACUUM, SPDT, NON-LATCH | |
| RELAY, VACUUM, SPDT-LA | |
| RELAY, VACUUM, SPDT | |
| RELAY, VACUUM, SPST-N | |
| RELAY, VACUUM, SPST-NC | |
| RELAY, VACUUM, SPST-NO | |
| RELAY, VACUUM, SPST | |
| RELAY,,4C,BIFURCATED ,PCB | |
| RELAY,10A,3C,AGCDO,P CB,DUST | |
| RELAY,1X,AGCDO,MAGBL OW,QC. | |
| RELAY,2C,AGCDO,PCB,D UST | |
| RELAY,3A,2C,AGCDO,QC .187, | |
| RELAY,GENPUR,4C,AGCD O,11 | |
| RELAY,SPST-NO 24VDC VMT 15 | |
| RELAY,SPST-NO,12VDC | |
| RELAY,SPST-NO,48VDC VMT 15 | |
| Relay,Vacuum SPDT | |
| RELAY | |
| Relays | |
| RETAINER,SKT,KH,SPRS TL | |
| RLY,MINI,ON,2P,28V,3 .0S | |
| RLY,STD,OFF,2P,110V, 1S | |
| RLY,STD,OFF,2P,120V, 15S,H4 | |
| RLY,STD,OFF,2P,120VA C, | |
| RLY,STD,OFF,2P,120VA C | |
| RLY,STD,OFF,2P,125V, 30M,A2,I1 | |
| RLY,STD,OFF,2P,125V, 30MIN,A2 | |
| RLY,STD,OFF,2P,125VD C,30MIN,P | |
| RLY,STD,OFF,2P,12V,5 S,I2 | |
| RLY,STD,OFF,2P,208V, 10M | |
| RLY,STD,OFF,2P,220V, 60HZ,15S | |
| RLY,STD,OFF,2P,240V5 0HZ,15S | |
| RLY,STD,OFF,2P,24V,6 0M,X | |
| RLY,STD,OFF,2P,24V,6 0M,Y1 | |
| RLY,STD,OFF,2P,24VDC ,50SEC,AU | |
| RLY,STD,OFF,2P,250V, 10M,M | |
| RLY,STD,OFF,2P,250VD C,300SEC | |
| RLY,STD,OFF,2P,32VDC ,1 | |
| RLY,STD,OFF,2P,48V,1 0M,A2 | |
| RLY,STD,OFF,2P,48VDC ,120CYC | |
| RLY,STD,OFF,2P,550VA C,2 | |
| RLY,STD,OFF,2P,60V,3 0M,A2,I | |
| RLY,STD,OFF,2P,60VDC ,15S,I2T | |
| RLY,STD,OFF,4P,32V,5 S | |
| RLY,STD,OFF,4P,60V,3 0M | |
| RLY,STD,OFF,H2,Y1,C2 83 | |
| RLY,STD,ON,2P,110V,1 0M,B | |
| RLY,STD,ON,2P,120V,1 S,I1,Y1 | |
| RLY,STD,ON,2P,120VAC | |
| RLY,STD,ON,2P,120VAC , | |
| RLY,STD,ON,2P,125VDC ,200SEC,M | |
| RLY,STD,ON,2P,125VDC ,30MIN,M | |
| RLY,STD,ON,2P,208V,1 S | |
| RLY,STD,ON,2P,208VAC , | |
| RLY,STD,ON,2P,220V,1 S,LL | |
| RLY,STD,ON,2P,240VAC , | |
| RLY,STD,ON,2P,24VDC, 6 | |
| RLY,STD,ON,2P,250VDC ,1 | |
| RLY,STD,ON,2P,250VDC , | |
| RLY,STD,ON,2P,32VDC, 15 | |
| RLY,STD,ON,2P,32VDC, 30MIN,A1,V | |
| RLY,STD,ON,2P,32VDC, 50S,A1,V | |
| RLY,STD,ON,2P,48VDC, 120C,S OPT | |
| RLY,STD,ON,4P,125V,2 00S,LL | |
| RLY,STD,ON,4P,125V,2 S,T | |
| RLY,STD,ON,4P,24V,30 M | |
| RLY,STD,ON,4P,28V,20 S,I2 | |
| RLY,STD,ON,4P,48V,30 0S,LL | |
| RLY,STD,ON,4P,60V,5S | |
| RT1 RELAY | |
| RT2 POWER | |
| RZ POWER PCB RELAY-1 | |
| SCREW, SPRING | |
| SEAL-CONN | |
| SF5000 RELAY | |
| SHIELD-TERMINAL | |
| SLIM OUTPUT DC MOD,3A,60V DC-5V DC IP | |
| SPRING,HOLD-DOWN,,.0 25 | |
| SPRING,HOLD-DOWN,K10 ,.0 | |
| SR6A6K05 | |
| SR6A6K06 | |
| SR6V6K24 | |
| T92 | |
| T9A | |
| TD229-1803P | |
| TDFO 25 SEC | |
| TERM. BLOCK ASSY. | |
| TERMINAL BLOCK ASSEMB | |
| WILMAR CURRENT BA | |
| WILMAR CURRENT BAL | |
| WILMAR OVER/UNDE | |
| WILMAR OVER/UNDER | |
| WILMAR OVER/UNDERVOLT | |
| WILMAR OVER/UNDERVOLTA | |
| WILMAR OVERVOLTAGE | |
| WILMAR UNDERVOLTA | |
| WILMAR UNDERVOLTAGE REL | |
| WILMAR UNDERVOLTAGE | |
| WILMAR UNDRVOLTAGE |
| << Prev | Next >> |