TE Connectivity Electromechanical Relays & Contactors 3-1618411-7

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 1000 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 1000 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1618411-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1618411-7
Electromechanical Relays & Contactors 3-1618411-7
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 1000 Contact Voltage Rating (VDC) : 1 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Relay Options : Power Switching, Not RF Rated

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 9 - 16
  • Contact Current Rating (AMP) : 600
  • Contact Switching Voltage (Max) (VDC) : 1000
  • Contact Voltage Rating (VDC) : 1

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Screw Terminals
Buy Now Datasheet
Relays - 3-1618411-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, SPST, NO 12V

CONTACTOR, SPST, NO 12V

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1618411-7 3-1618411-7
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393236-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393118-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Power Relays - 1-1393114-8 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Power Relays - 1-1393092-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details