TE Connectivity Mini Relays 4-1393306-5

Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 4-1393306-5 - TE Connectivity
Berwyn, PA, United States
Mini Relays
4-1393306-5
Mini Relays 4-1393306-5
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : >50

Electrical Characteristics


  • Coil Resistance (OHM) : 72
  • Coil Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Socket
  • Product Mounting Feature Type : Mounting Brackets
Buy Now Datasheet
Relays - 4-1393306-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
VFMA, RELAY

VFMA, RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1393306-5 4-1393306-5
Product Name Mini Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1-1393845-2 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415030-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Relays - 1-1393240-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393118-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers