TE Connectivity Power Relays, Over 2 Amps - 4-1393211-2 4-1393211-2

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042034-4-1393211-2 Termination: Quick Connect Contact Material: Cadmium, Silver Mounting: SMD (SMT) Coil Resistance: 2.841 kΩ Coil Current: 19.2 mA Contact Current Rating: 30 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 15 ms Coil Power: 4 W Number of Pins: 8 Categories: Power Relays,Over 2 Amps Case / Package: 200 Alternative Parts (Cross-Reference): 8-1393211-5; T92S11A22-12; MJN2ZEDC24; 389CX-8; AHES3191T92P11A22-20 8; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Yes Mount: Chassis Mount, Flanges RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 28 V REACH SVHC: Unknown Throw Configuration: DPDT Coil Voltage (AC): 208 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042034-4-1393211-2 Termination: Quick Connect Contact Material: Cadmium, Silver Mounting: SMD (SMT) Coil Resistance: 2.841 kΩ Coil Current: 19.2 mA Contact Current Rating: 30 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 15 ms Coil Power: 4 W Number of Pins: 8 Categories: Power Relays,Over 2 Amps Case / Package: 200 Alternative Parts (Cross-Reference): 8-1393211-5; T92S11A22-12; MJN2ZEDC24; 389CX-8; AHES3191T92P11A22-20 8; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Yes Mount: Chassis Mount, Flanges RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 28 V REACH SVHC: Unknown Throw Configuration: DPDT Coil Voltage (AC): 208 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4-1393211-2 - 1042034-4-1393211-2 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 4-1393211-2
1042034-4-1393211-2
Power Relays, Over 2 Amps - 4-1393211-2 1042034-4-1393211-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042034-4-1393211-2 Termination: Quick Connect Contact Material: Cadmium, Silver Mounting: SMD (SMT) Coil Resistance: 2.841 kΩ Coil Current: 19.2 mA Contact Current Rating: 30 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 15 ms Coil Power: 4 W Number of Pins: 8 Categories: Power Relays,Over 2 Amps Case / Package: 200 Alternative Parts (Cross-Reference): 8-1393211-5; T92S11A22-12; MJN2ZEDC24; 389CX-8; AHES3191T92P11A22-20 8; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Yes Mount: Chassis Mount, Flanges RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 28 V REACH SVHC: Unknown Throw Configuration: DPDT Coil Voltage (AC): 208 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042034-4-1393211-2
Termination: Quick Connect
Contact Material: Cadmium, Silver
Mounting: SMD (SMT)
Coil Resistance: 2.841 kΩ
Coil Current: 19.2 mA
Contact Current Rating: 30 A
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 15 ms
Coil Power: 4 W
Number of Pins: 8
Categories: Power Relays,Over 2 Amps
Case / Package: 200
Alternative Parts (Cross-Reference): 8-1393211-5; T92S11A22-12; MJN2ZEDC24; 389CX-8; AHES3191T92P11A22-208;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Lead Free: Yes
Mount: Chassis Mount, Flanges
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 277 V
Max Voltage Rating (DC): 28 V
REACH SVHC: Unknown
Throw Configuration: DPDT
Coil Voltage (AC): 208 V

Buy Now
Relays - 4-1393211-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 1042034-4-1393211-2 4-1393211-2
Product Name Power Relays, Over 2 Amps - 4-1393211-2 Relays
AC Coil Voltage 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA11.2422C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3034 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers