TE Connectivity Electromechanical Relays & Contactors 3-1618103-4

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 118.11 MM  [4.65 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 26 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 118.11 MM  [4.65 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 26 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1618103-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1618103-4
Electromechanical Relays & Contactors 3-1618103-4
Configuration Features Contact Arrangement : 1 NC & 1 NO Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 118.11 MM  [4.65 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 26 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 118.11 MM  [4.65 INCH ]
  • Product Width : 123.69 MM  [4.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VDC) : 26

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 3-1618103-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, OVERCURRENT

RELAY, OVERCURRENT

Buy Now
Protection Relays & Systems - 3-1618103-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
3-1618103-4
Protection Relays & Systems 3-1618103-4
WC3-26DC-5=RELAY, OVERCURRENT

WC3-26DC-5=RELAY, OVERCURRENT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Electromechanical Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 3-1618103-4 3-1618103-4 3-1618103-4
Product Name Electromechanical Relays & Contactors Relays Protection Relays & Systems
Approvals Not EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
TO-5/.100 Grid Relays - 1617597-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
1/5-Size Relays - 1-1617084-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers