Shanghai Lanbao Sensing Technology Co., Ltd. Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Page: 1 2
Product Name Notes
φ30 housing shape retro-reflection optical sensor works against TD-09 reflector to realize 5m far distance detection. 20 to 250vac voltage for non-standard applications, selectable output ways in AC two wires...
10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18...
18mm cylinder flush mounting with smooth installation. No special mounting brackets required. Simple alignment and precise detection using hight bright LED. Reliable operation thanks to self developped technology. Transparent object...
18mm threaded cylinder flush mounting for flat installation, with overal length only 42mm, excellent options for space limited areas and highly flexible. Long distance detection with aid of reflectors, visible...
18mm threaded cylinder flush mounting for smooth and flat installation, short tubes for limit space. Wide angle, long distance, easy to install and debug by single turn potentiometer. 360° visible...
18mm threaded cylindrical installation or side installation, it is an ideal substitute for various styles of sensors; Large angle, long distance, easy to install and debug; Long sensing distance 20m;
18mm threaded cylindrical installation or side installation, unique optical design can realize stable detection of bright objects, visible light spot, easy to install and debug, 3m long sensing distance, with...
Additional reflectors work with M18 shape retro-reflection optical sensor to realize long sensing distance up to 3m. Voltage of 20 to 250vac for special automation demands, further selectable output ways...
Background Suppression BGS Diffuse Refletion Sensor with various sensing distance optional, such as 5cm, 25cm or 35cm, cable connection or M12 connector can be chose, red light or infrared light,...
Compact PSS PSM series of photoelectric optical sensors is simple and quick to mount, as well as easy and intuitive to make settings. The large and robust adjuster makes it...
Compact small square polarized retroreflective sensor, used together with a reflector, 3m or 4m long sensing distance, cable connection or M8 4 pin connector can be chose, visible red light...
Convergent Reflective Sensor is with long-shape light spot design, can stably detect various hole of PCB; Highlight 360° indicator, easy to identify working conditions; One-click setting NO/NC, simple and fast;
High-quality retro reflection photoelectric sensors are suitable to detect opaque objects in different applications, 25cm sensing distance, 2m cable or M8 connector connections are optional, various outpout available, such as...
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC,...
M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector...
M18 housing size retro-reflection photoelectric sensor with long sensing distance up to 3m, in pair work with additional reflector. Widely popular in wood and saw mill machinery. Bright LED indicator...
M18 housing through beam optical sensor, fantastic solutions for entry control systems with good anti-sunlight capability. Optional sensing distance up to 10m or 20m. Output ways by NPN/PNP NO/NC dark...
M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for...
M30 cylindrical shape beam sensor has quite long sensing distance up to 20m, 20 to 250VAC two wires NO/NC for special industrial applications. Metal housing and economic plastic body satisfy...
M30 cylindrical shape shell retro-reflection optical proximity switch with long sensing distance up to 5m, by working against additional reflector. Highlight LED button for an easy idea of swtich state.
M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways...
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply...
Popular compact square shape PSE family in a universal housing, an ideal replacement for a wide range of sensor types. IP67 enclosure and waterproof housing, suitable for harsh environment. Output...
Small rectangular design convergent (limited) reflection photoelectric sensors, with adjutable sensing distance 2~25mm, 10~30VDC voltage, IP67 protection degree, short-circuit, reverse polarity and overload protection, simple, low-cost installation, setup, and operation.
The PSS and PSM family of photoelectric sensors in cylindrical M18-housings has a special shortened design and offers an optimal price and performance ratio. It can be used universally in...
The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set...
This small square through beam photoelectric sensors are with various sensing distances, such as 5m, 10m or even 20m, cable connection or M12 connector can be chose, red light or...
Top selling diffuse reflection sensor, plastic square type, excellent quality but very competitive and ecnomic cost, 30cm sensing distance, with light spot 18*18mm@30cm, single-turn potentiometer; Visible light spot, easy to...
Ultracompact through beam photoelectric sensor, M3 threaded cylindrical installation, small size, easy to install and use; With 360° visible bright LED status indicator; Good anti-light interference, high product stability; Laser-like...
Whole sale price background suppresion sensor from top sensor manufacturer in China, 10cm sensing distance, Response time is less than 1ms, single-turn potentiometer, Red LED (660nm), PNP, NPN NO/NC (depends...

Next >>