M30 cylindrical shape shell retro-reflection optical proximity switch with long sensing distance up to 5m, by working against additional reflector. Highlight LED button for an easy idea of swtich state. NPN/PNP NO/NC output ways programmable by PLC. 4pins connector or 2m cables ways ifor different on-site demands.
Description
Retro reflective photoelectric with invisible infrared light source, stable and reliable detection in quite a long distance, not impacted by target shape, color or material. Non-contact sensing for non-metal targets. Strong metal body or light plastic housing for more options.
Product Features
> Retro reflection
> Sensing distance: 5m(non-adjustable)
> Light source: Infrared LED (880nm)
> Response time: <8.2ms
> Housing size: Φ30> Housing material: PBT,Nickel-copper alloy
> Supply voltage: 10…30 VDC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR30-DM5DNO-E2 |
| Product Name | Photoelectric sensor retro reflective 5m dc |
| Body Shape | Cylindrical |
| Operation Distance | 197 inch (5000 mm) |
| Beam Type | Visible; Infrared |