The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles.
Description
Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries.
Product Features
> Transparent Object Detection;
> Sensing distance: 50cm or 2m optional;
> Housing size: 32.5*20*12mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSE-GM2DNBB-E3 |
| Product Name | 2m distance photoelectric sensor |
| Operation Distance | 19.69 to 78.74 inch (500 to 2000 mm) |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |
| Electrical Connection | 2m cable or M8 4 pin connector |