Shanghai Lanbao Sensing Technology Co., Ltd. Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Page: 1 2
Product Name Notes
Diffuse photoelectric sensor background suppression BGS function, longer detection range 200cm, stable performance regardless the different colors of the detected target, which are always used in applications with a fixed...
Diffuse reflection sensor is with excellent anti-interference performance, sensing distance up to 10cm with an visible red light source. Clear LED display to check operation, switching status and function. Multiple...
Infrared optical sensor switch diffuse reflection sensor, with size 50mm *50mm *18mm, 30cm or 200cm sensing range to be chose according to different application requirement, PNP, NPN or relay output,...
Popular polarized reflective sensor, with 12m detection range, Red LED , 24…240VAC/12…240VDC or 10…30 VDC, IP67 protection degree, Terminal connection, detection target is transparent, semi-transparent, or opaque object, suitable for...
Precise diffuse reflection sensor with background suppression, intuitive, user-friendly handling, versions with M8 connector or PVC connection cable, 8cm sensing distance, housing size 21.8*8.4*14.5mm, housing material: ABS/PMMA, output: NPN,PNP,NO,NC optional,...
Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer;
Rectangular photoelectric sensor, retro reflection working principle, excellent anti-interference performance, high detection accuracy. Detection range is 5m, the supply voltage is DC 10V-30V or 24…240VAC/12…240VDC, with size 88 mm *65...
Rectangular polarized photoelectric sensor, with size 50mm *50mm *18mm and long sensing distance 5m adjustable, PNP, NPN, Light on or dark on, or relay output, economical and easy to mount...
Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module,...
The optimum range for the diffuse and reflex sensor is more significant than the maximum range. The detecting zone is controlled by the type, texture, and composition of the object.Installation...
Through Beam Reflection Sensor, with ultra long sensing distance 60m, relay output or NPN/PNP output, standard target>φ15mm opaque object, Infrared LED (850nm), with dimensions 50 mm *50 mm *18mm, with...
Thru-beam sensor, 20m, 30m or 40m detection range (adjustable or non-adjustable), infrared LED light, light/dark on, DC or AC/DC version, NPN or PNP output, or relay contact output, sensitivity adjuster,...
Ultracompact convergent (limited) reflection photoelectric sensor, with sensing distance up to 25mm and an visible red light source which facilitates installation and set-up, housing size:19.6*14*4.2mm and housing material: PC+PBT, Short-circuit,...
Ultracompact through beam photoelectric sensor, M3 threaded cylindrical installation, small size, easy to install and use; With 360° visible bright LED status indicator; Good anti-light interference, high product stability; Laser-like...
Ultrathin through beam sensor, flat design, space-saving, 500 mm detection range, red light for more convenient alignment and installation, dark on, light on, NPN or PNP output, fixed cable, very...

<< Prev