Shanghai Lanbao Sensing Technology Co., Ltd. M30 through beam optical sensor pnp PR30-TM40DPO

Description
M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply. Description Through beam sensors with long sensing range, able to detect small target in high detection precision. Cylindrical shape, conveinent to install. Strong anti-jamming capability, suitable for various applications. Reliable EMC capability to promise accurate detection with fast response time. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 20m 40m non-adjustable > Housing size: Φ30 > Output: NPN,PNP,NO,NC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > Ambient temperature: -15℃…+55℃ > Complete circuit protection: short-circuit and reverse polarity
Datasheet
Description
M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply. Description Through beam sensors with long sensing range, able to detect small target in high detection precision. Cylindrical shape, conveinent to install. Strong anti-jamming capability, suitable for various applications. Reliable EMC capability to promise accurate detection with fast response time. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 20m 40m non-adjustable > Housing size: Φ30 > Output: NPN,PNP,NO,NC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > Ambient temperature: -15℃…+55℃ > Complete circuit protection: short-circuit and reverse polarity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M30 through beam optical sensor pnp - PR30-TM40DPO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
M30 through beam optical sensor pnp
PR30-TM40DPO
M30 through beam optical sensor pnp PR30-TM40DPO
M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply. Description Through beam sensors with long sensing range, able to detect small target in high detection precision. Cylindrical shape, conveinent to install. Strong anti-jamming capability, suitable for various applications. Reliable EMC capability to promise accurate detection with fast response time. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 20m 40m non-adjustable > Housing size: Φ30 > Output: NPN,PNP,NO,NC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > Ambient temperature: -15℃…+55℃ > Complete circuit protection: short-circuit and reverse polarity

M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply.

Description
Through beam sensors with long sensing range, able to detect small target in high detection precision. Cylindrical shape, conveinent to install. Strong anti-jamming capability, suitable for various applications. Reliable EMC capability to promise accurate detection with fast response time.

Product Features
> Through beam reflection
> Light source: iInfrared LED (880nm)
> Sensing distance: 20m 40m non-adjustable
> Housing size: Φ30
> Output: NPN,PNP,NO,NC
> Connection: M12 4 pins connector, 2m cable
> Protection degree: IP67
> Response time: <8.2ms
> Ambient temperature: -15℃…+55℃
> Complete circuit protection: short-circuit and reverse polarity

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR30-TM40DPO
Product Name M30 through beam optical sensor pnp
Body Shape Cylindrical
Operation Distance 787 to 1575 inch (20000 to 40000 mm)
Operating Temperature 5 to 131 F (-15 to 55 C)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Transmitter - SOEG-S-M18-S-L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel; Rectangular
Fiber Optic Glass
Beam Type Visible
View Details