The PR30S-TM40DNR-E2 is a through beam photoelectric sensor designed for a detection range of up to 40 meters. It operates using an infrared LED light source at a wavelength of 880nm and is capable of detecting standard targets with a minimum diameter of 15mm. The sensor features both normally open (NO) and normally closed (NC) output configurations, making it versatile for various applications. This sensor has a cylindrical housing with dimensions of M30 x 80mm and is constructed from PBT material, providing durability and a protection rating of IP67, suitable for harsh environments. It operates within a supply voltage range of 10 to 30 VDC and has a response time of less than 8.2 milliseconds. The device is designed to withstand ambient temperatures from -15°C to +55°C and can handle humidity levels of 35-85% RH (non-condensing). The PR30S-TM40DNR-E2 includes features such as short-circuit and reverse polarity protection, ensuring reliable operation. Its excellent anti-interference performance and high detection accuracy make it suitable for applications in environments where precise detection is critical.
M30 housing through beam photoelectric sensor, 20m or 40m long sensing distance, ideal switches for use by car washing and other cleaning machinery. NPN/PNP NO/NC, output ways and conntection ways by M12 connector or 2m cable for choices. Metal or plastic housings available in supply.
Description
Through beam sensors with long sensing range, able to detect small target in high detection precision. Cylindrical shape, conveinent to install. Strong anti-jamming capability, suitable for various applications. Reliable EMC capability to promise accurate detection with fast response time.
Product Features
> Through beam reflection
> Light source: iInfrared LED (880nm)
> Sensing distance: 20m 40m non-adjustable
> Housing size: Φ30
> Output: NPN,PNP,NO,NC
> Connection: M12 4 pins connector, 2m cable
> Protection degree: IP67
> Response time: <8.2ms
> Ambient temperature: -15℃…+55℃
> Complete circuit protection: short-circuit and reverse polarity
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR30S-TM40DNR-E2 |
| Product Name | 40m distance through beam sensor no+nc |
| Body Shape | Cylindrical |
| Operation Distance | 787 to 1575 inch (20000 to 40000 mm) |
| Operating Temperature | 5 to 131 F (-15 to 55 C) |
| Optical Technology Type | Through Beam |