M18 housing size retro-reflection photoelectric sensor with long sensing distance up to 3m, in pair work with additional reflector. Widely popular in wood and saw mill machinery. Bright LED indicator to displya swtich state. Supply voltage at 10-30vdc, selectable output ways by NPN/PNP NO/NC. M12 4pins connector or 2m cables ways in supply.
Description
Direct retro-reflection in high detection precision, stable performance regardless of target shape, color or material. Perfect choices for non-metal objects detection. Working against the reflector to realize long distance sensing. Endurable metal body or light plastic housing to meet a variety of ambient demands.
Product Features
> Diffuse reflection
> Sensing distance: 3m(non-adjustable)
> Light source: Infrared LED (880nm)
> Response time: <8.2ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18S-DM3DNO-E2 |
| Product Name | Lowest price M18 photoeletric sensor |
| Operation Distance | 118 inch (3000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |