Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields.
Description
Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost.
Product Features
> Diffuse reflection
> Sensing distance: 50cm(adjustable), 100cm(adjustable)
> Response time: <8.2ms
> Housing size: Φ30
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector 4 pins connector, 2m cable
> Protection degree: IP67> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR30-BC100DNO-E2 |
| Product Name | Metal diffuse reflective sensor 100cm |
| Operation Distance | 19.69 to 39.37 inch (500 to 1000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |