Shanghai Lanbao Sensing Technology Co., Ltd. 2 wire AC M18 plastic photoelectric sensor PR18S-TM10ATC-E2

Description
M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level. Description Cylindrical housing through beam reflection optical sensors, to detect stably without dead zone for non-metallic sensing objects detection. Excellent EMC anti-interferences toguarantee sensing reliabilty and operation performances. M12 connector or 2m cable way for options, satifying on-site installation demands. Product Features > Through beam reflection > Light source: infrared LED (880nm) > Sensing distance: 10m non-adjustable > Housing size: Φ18 > Output: AC 2 wires NO/NC > Supply voltage: 20…250 VAC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <50ms > Ambient temperature: -15℃…+55℃
Datasheet
Description
M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level. Description Cylindrical housing through beam reflection optical sensors, to detect stably without dead zone for non-metallic sensing objects detection. Excellent EMC anti-interferences toguarantee sensing reliabilty and operation performances. M12 connector or 2m cable way for options, satifying on-site installation demands. Product Features > Through beam reflection > Light source: infrared LED (880nm) > Sensing distance: 10m non-adjustable > Housing size: Φ18 > Output: AC 2 wires NO/NC > Supply voltage: 20…250 VAC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <50ms > Ambient temperature: -15℃…+55℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 wire AC M18 plastic photoelectric sensor - PR18S-TM10ATC-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
2 wire AC M18 plastic photoelectric sensor
PR18S-TM10ATC-E2
2 wire AC M18 plastic photoelectric sensor PR18S-TM10ATC-E2
M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level. Description Cylindrical housing through beam reflection optical sensors, to detect stably without dead zone for non-metallic sensing objects detection. Excellent EMC anti-interferences toguarantee sensing reliabilty and operation performances. M12 connector or 2m cable way for options, satifying on-site installation demands. Product Features > Through beam reflection > Light source: infrared LED (880nm) > Sensing distance: 10m non-adjustable > Housing size: Φ18 > Output: AC 2 wires NO/NC > Supply voltage: 20…250 VAC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <50ms > Ambient temperature: -15℃…+55℃

M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level.

Description
Cylindrical housing through beam reflection optical sensors, to detect stably without dead zone for non-metallic sensing objects detection. Excellent EMC anti-interferences toguarantee sensing reliabilty and operation performances. M12 connector or 2m cable way for options, satifying on-site installation demands.

Product Features
> Through beam reflection
> Light source: infrared LED (880nm)
> Sensing distance: 10m non-adjustable
> Housing size: Φ18
> Output: AC 2 wires NO/NC
> Supply voltage: 20…250 VAC
> Connection: M12 4 pins connector, 2m cable
> Protection degree: IP67
> Response time: <50ms
> Ambient temperature: -15℃…+55℃

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR18S-TM10ATC-E2
Product Name 2 wire AC M18 plastic photoelectric sensor
Body Shape Cylindrical
Operation Distance 394 inch (10000 mm)
Operating Temperature 5 to 131 F (-15 to 55 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4083 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Photoelectric Sensors - 2103921 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
Operating Temperature 60 F (15.56 C)
View Details
Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details