Compact small square polarized retroreflective sensor, used together with a reflector, 3m or 4m long sensing distance, cable connection or M8 4 pin connector can be chose, visible red light simplifies installation and set-up, PNP or NPN, NO/ NC optional, DC voltage version.
Description
Polarized retroreflective sensors is an excellent solution for detecting the presence of shiny or highly reflective objects accurately. It requires a reflector which reflects the light back to the sensor allowing it to be captured by the receiver. A horizontal polarized filter is placed in front of the emitter and a vertical one in front of the receiver. By doing this, the transmitted light oscillates horizontally until it hits the reflector.
Product Features
> Polarized retroreflective sensor;
> Sensing distance: 3m;
> Housing size: 32.5*20*10.6mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSE-PM3DPBR |
| Product Name | Polarized retroreflective sensor square plastic 3m |
| Body Shape | Rectangular |
| Operation Distance | 118 inch (3000 mm) |
| Optical Technology Type | Retroreflective; Polarized Retroreflective |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |