Shanghai Lanbao Sensing Technology Co., Ltd. 50cm cylinder diffuse type sensor PR30S-BC50DNC-E2

Description
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields. Description Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost. Product Features > Diffuse reflection > Sensing distance: 50cm(adjustable), 100cm(adjustable) > Response time: <8.2ms > Housing size: Φ30 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector 4 pins connector, 2m cable > Protection degree: IP67> CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse
Datasheet
Description
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields. Description Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost. Product Features > Diffuse reflection > Sensing distance: 50cm(adjustable), 100cm(adjustable) > Response time: <8.2ms > Housing size: Φ30 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector 4 pins connector, 2m cable > Protection degree: IP67> CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50cm cylinder diffuse type sensor - PR30S-BC50DNC-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
50cm cylinder diffuse type sensor
PR30S-BC50DNC-E2
50cm cylinder diffuse type sensor PR30S-BC50DNC-E2
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields. Description Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost. Product Features > Diffuse reflection > Sensing distance: 50cm(adjustable), 100cm(adjustable) > Response time: <8.2ms > Housing size: Φ30 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector 4 pins connector, 2m cable > Protection degree: IP67> CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse

Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields.

Description
Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost.

Product Features
> Diffuse reflection
> Sensing distance: 50cm(adjustable), 100cm(adjustable)
> Response time: <8.2ms
> Housing size: Φ30
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector 4 pins connector, 2m cable
> Protection degree: IP67> CE, UL certified
> Complete circuit protection: short-circuit,overload and reverse

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR30S-BC50DNC-E2
Product Name 50cm cylinder diffuse type sensor
Operation Distance 19.69 to 39.37 inch (500 to 1000 mm)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
18 mm Metal Housing Photelectric Sensor, DC - S4450 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photoelectric, Industrial - 1882-1012870-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details