Shanghai Lanbao Sensing Technology Co., Ltd. PNP photoelectric sensor IP67 PSE-GC50DPBB-E3

Description
The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles. Description Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries. Product Features > Transparent Object Detection; > Sensing distance: 50cm or 2m optional; > Housing size: 32.5*20*12mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
Datasheet
Description
The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles. Description Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries. Product Features > Transparent Object Detection; > Sensing distance: 50cm or 2m optional; > Housing size: 32.5*20*12mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP photoelectric sensor IP67 - PSE-GC50DPBB-E3 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
PNP photoelectric sensor IP67
PSE-GC50DPBB-E3
PNP photoelectric sensor IP67 PSE-GC50DPBB-E3
The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles. Description Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries. Product Features > Transparent Object Detection; > Sensing distance: 50cm or 2m optional; > Housing size: 32.5*20*12mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection

The sensors operate with visible blue light, which facilitates alignment during set-up. Stable detection of various transparent bottles and various transparent films; Light-on / dark-on mode and sensitivity are set via pushbuttons on the unit; Normally open and normally closed switchable; Coaxial optical principle, no blind zone; Comply with IP67, suitable for harsh environment, an ideal substitute for sensors of various styles.

Description
Sensors for the detection of transparent objects consist of a retro-reflective sensor with polarisation filter and a very fine prismatic reflector. They safely detect glass, film, PET bottles or transparent packaging and can be used for counting bottles or glasses or monitoring film for tear. Hence, they are mainly used in the food, beverage, and pharmaceutical industries.

Product Features
> Transparent Object Detection;
> Sensing distance: 50cm or 2m optional;
> Housing size: 32.5*20*12mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PSE-GC50DPBB-E3
Product Name PNP photoelectric sensor IP67
Operation Distance 19.69 to 78.74 inch (500 to 2000 mm)
Beam Type Visible
Switch Type Normally Open; Normally Closed
Electrical Connection 2m cable or M8 4 pin connector
Unlock Full Specs
to access all available technical data

Similar Products

Direct Reflection Photoelectric Sensors, Diffuse - PD18M1NSC - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse scan - SOOD-BS-L-PN-30 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers