18mm cylinder flush mounting with smooth installation. No special mounting brackets required. Simple alignment and precise detection using hight bright LED. Reliable operation thanks to self developped technology. Transparent object detection types utilising unique
technology. Clearly visible status display reduces maintenance and service time. Long distance detection up to 2m by aiming at reflectors, visible red light source, simple to install and debug by single turn potentiometer. Strong EMC capability, Suitable for inspection of smooth transparent bottles and transparent films in the conveyor systems
Description
PSS and PSM series, simple and quick to mount, as well as easy and intuitive to set-up, polarized reflection to realize long distance detection. Small size and compact shape, freely installed in different areas especially limited space. Flush mounting option for smooth and flat installation. High EMC protection, stable strong detection capability for reflective sensing objects. Elaborate design and ellegant appearance, save much costs and space
Product Features
> Transparent object detection
> Reflector TD-09
> Light source: Red light (640nm)
> Sensing distance: 2m
> Distance adjustment: Single-turn potentiometer
> Housing size: Φ18 short housing
> Output: NPN,PNP,NO/NC adjustment
> Voltage drop: ≤1V
> Response time: ≤1ms
> Ambient temperature: -25...55 ºC
> Connection: M12 4 pins connector, 2m cable
> Housing material: Nickel copper alloy/ PC+ABS
> Complete circuit protection: Short-circuit, overload, reverse polarity protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSS-GM2DNBR |
| Product Name | 2m photoelectric sensor NPN |
| Body Shape | Cylindrical |
| Operation Distance | 78.74 inch (2000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Polarized Retroreflective |