Top selling diffuse reflection sensor, plastic square type, excellent quality but very competitive and ecnomic cost, 30cm sensing distance, with light spot 18*18mm@30cm, single-turn potentiometer; Visible light spot, easy to install and debug; 2m PVC cable or M12 connector to be chose; Compliant with IP67, suitable for harsh environments;
Description
Diffuse mode sensors are particularly easy to install, since only one device has to be fitted and no reflector is required. These sensors operate primarily at close range, feature optimum switching accuracy, and can reliably detect even very small objects. They have both the emitter and receiver elements built into the same housing. The object itself acts as a reflector, eliminating the need for a separate reflector unit.
Product Features
> Diffuse reflection
> Sensing distance: 30cm
> Housing size: 35*31*15mm
> Material: Housing: ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M12 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSR-BC30DPBR |
| Product Name | 30cm diffuse photoelectric sensor |
| Body Shape | Rectangular |
| Operation Distance | 11.81 inch (300 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |