The PR30-BC50DNR is a diffuse photoelectric sensor designed for detecting objects at a distance of up to 50 cm, with adjustable settings. It operates using an infrared LED light source at 880 nm and features a robust metal cylindrical housing measuring 30 mm in diameter and 62 mm in length. The sensor supports NPN output configurations, including normally open (NO) and normally closed (NC) options, and operates within a supply voltage range of 10 to 30 VDC. This sensor is equipped with several protective features, including short-circuit, overload, and reverse polarity protection. It has a response time of less than 8.2 ms and is rated for ambient temperatures between -15°C and +55°C, with a humidity tolerance of 35-85% RH (non-condensing). The device is rated IP67 for dust and water resistance, making it suitable for harsh industrial environments. The connection type is a 2-meter PVC cable, facilitating easy installation in various automation applications.
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields.
Description
Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost.
Product Features
> Diffuse reflection
> Sensing distance: 50cm(adjustable), 100cm(adjustable)
> Response time: <8.2ms
> Housing size: Φ30
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector 4 pins connector, 2m cable
> Protection degree: IP67> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR30-BC50DNR |
| Product Name | M30 diffuse photoelectric sensor 50cm |
| Operation Distance | 19.69 to 39.37 inch (500 to 1000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |