The M18 BGS photoelectric sensor, model PSS-YC10DNBR-E2, features background suppression technology, allowing stable detection of both white and black targets at a fixed distance of 10 cm. It operates with a red light source at a wavelength of 660 nm and has a response time of up to 0.5 ms. The sensor supports NPN NO/NC output configurations and is designed for a supply voltage range of 10 to 30 VDC, with a maximum consumption current of 20 mA and load current of 100 mA. The device is housed in a compact cylindrical design with an 18 mm diameter, making it suitable for installations with limited space. It is rated IP67, ensuring protection against dust and water, which makes it appropriate for harsh environments. The sensor includes built-in circuit protection against short circuits, overloads, and reverse polarity. Additionally, it features a green LED indicator for power and stability, along with a yellow LED for output status, short circuit, or overload alerts. The sensor connects via an M12 4-core connector and is constructed from durable materials, including PC+ABS for the housing and PMMA for the filter.
Compact PSS PSM series of photoelectric optical sensors is simple and quick to mount, as well as easy and intuitive to make settings.
The large and robust adjuster makes it much easier for installers to adjust the sensor, the bright, high-power red LED, which is clearly visible for easy alignment and can be observed from long distances and wide angles. 18mm threaded cylindrical mounting, easy to install, short case for small installation space, IP67 protection, suitable for harsh environments
Description
Diffuse background suppression BGS photelectric sensors, stable detection for both white and black targets. Round, and cost-effective short body, no special mounting bracket is needed. High EMC capability and high anti-light immunity for different applications, reliable for black color target presence detection.
Product Features
> Background suppression
> Light source: Red light (660nm)
> Sensing distance: 10cm unadjustable
> Housing size: Φ18 short housing
> Output: NPN,PNP,NO/NC adjustment
> Voltage drop: ≤1.8V
> Response time: ≤0.5ms
> Ambient temperature: -25...55 ºC
> Connection: M12 4 pins connector, 2m cable
> Housing material: Nickel copper alloy/ PC+ABS
> Complete circuit protection: Short-circuit, overload, reverse polarity protection
> Protection degree: IP67Part
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSS-YC10DNBR-E2 |
| Product Name | M18 BGS photoelectric sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 3.94 inch (100 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |