M18 housing through beam photoelectric sensor, widely popular in automation industry. Sensing distance up to 10m with supply voltage of 20 to 250VAC two wires NO/NC. Strong metal housing for harsh environments, while economic plastic body fits light industry, all with high IP protection level.
Description
Cylindrical housing through beam reflection optical sensors, to detect stably without dead zone for non-metallic sensing objects detection. Excellent EMC anti-interferences toguarantee sensing reliabilty and operation performances. M12 connector or 2m cable way for options, satifying on-site installation demands.
Product Features
> Through beam reflection
> Light source: infrared LED (880nm)
> Sensing distance: 10m non-adjustable
> Housing size: Φ18
> Output: AC 2 wires NO/NC
> Supply voltage: 20…250 VAC
> Connection: M12 4 pins connector, 2m cable
> Protection degree: IP67
> Response time: <50ms
> Ambient temperature: -15℃…+55℃
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18-TM10ATC-E2 |
| Product Name | Normally closed M18 optical sensor |
| Body Shape | Cylindrical |
| Operation Distance | 394 inch (10000 mm) |
| Operating Temperature | 5 to 131 F (-15 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |