Additional reflectors work with M18 shape retro-reflection optical sensor to realize long sensing distance up to 3m. Voltage of 20 to 250vac for special automation demands, further selectable output ways by AC two wires NO/NC, M12 4pins connector or 2m cables ways for multiple choices of connection ways.
Description
Retro-reflection photoelectric sensor to achieve long distance with the aid of the reflector. Optimal design to obtain high detection precision, stable performance regardless of target shape, color or material. Metal robust housing or plastic housing for a variety of industrial scenarios.
Product Features
> Diffuse reflection
> Sensing distance: 3m(non-adjustable)
> Light source: Infrared LED (880nm)
> Response time: <50m
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Supply voltage: 20…250 VAC
> Output: AC 2 wires NO/NO> Consumption current: ≤3mA
> Connection: M12 connector, 2m cable
> CE, UL certified
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18-DM3ATO-E2 |
| Product Name | M12 connector retro reflection sensor |
| Operation Distance | 118 inch (3000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |
| Power Requirements | AC Powered |
| Electrical Output | Voltage |