Shanghai Lanbao Sensing Technology Co., Ltd. Dc diffuse reflection sensor 50cm plastic housing PR30S-BC50DPC

Description
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields. Description Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost. Product Features > Diffuse reflection > Sensing distance: 50cm(adjustable), 100cm(adjustable) > Response time: <8.2ms > Housing size: Φ30 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector 4 pins connector, 2m cable > Protection degree: IP67> CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse
Datasheet
Description
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields. Description Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost. Product Features > Diffuse reflection > Sensing distance: 50cm(adjustable), 100cm(adjustable) > Response time: <8.2ms > Housing size: Φ30 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector 4 pins connector, 2m cable > Protection degree: IP67> CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc diffuse reflection sensor 50cm plastic housing - PR30S-BC50DPC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Dc diffuse reflection sensor 50cm plastic housing
PR30S-BC50DPC
Dc diffuse reflection sensor 50cm plastic housing PR30S-BC50DPC
Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields. Description Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost. Product Features > Diffuse reflection > Sensing distance: 50cm(adjustable), 100cm(adjustable) > Response time: <8.2ms > Housing size: Φ30 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector 4 pins connector, 2m cable > Protection degree: IP67> CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse

Long distance M30 diffuse sensor, 10-30vdc three or four wires, senses up to 50cm and 100cm. Highlight LED button to easily obtain switching status. Optional output ways by NPN/PNP NO/NC, and selectable connection ways in M12 4pins connector or 2m cables. Water proof capability of IP67, fit for various automation fields.

Description
Infrared light source diffuse proximity sensor desgined with high detection accuracy and performance to certify CE and UL. Distance is adjustable by potentiometer. Integrated design, no need to install reflectors. Robust metal housing for use in harsh industrial environments, light plastic shell for economic options, saving cost.

Product Features
> Diffuse reflection
> Sensing distance: 50cm(adjustable), 100cm(adjustable)
> Response time: <8.2ms
> Housing size: Φ30
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector 4 pins connector, 2m cable
> Protection degree: IP67> CE, UL certified
> Complete circuit protection: short-circuit,overload and reverse

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR30S-BC50DPC
Product Name Dc diffuse reflection sensor 50cm plastic housing
Operation Distance 19.69 to 39.37 inch (500 to 1000 mm)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Cylindrical 18 mm Metal Sensor - 42CM-P2MPB-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Transmitter - SOEG-S-M18W-S-L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fiber optic diffuse reflection sensor - E20648 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Length 78.74 inch (2000 mm)
View Details
2 suppliers
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers