This small square through beam photoelectric sensors are with various sensing distances, such as 5m, 10m or even 20m, cable connection or M12 connector can be chose, red light or infrared light, PNP or NPN, NO or NC optional, universal housing, an ideal replacement for a wide range ofsensor types, suitable for various applications.
Description
Through beam photoelectric sensor is composed of a light emitter and a light receiver, and the detection distance can be increased by separating the light emitter and the light receiver. Its detection distance can reach several meters or even tens of meters. When in use, the light-emitting device and the light-receiving device are respectively installed on both sides of the passing path of the detection object. When the detection object passes through, the light path is blocked, and the light-receiving device acts to output a switch control signal.
Product Features
> Through beam;
> Emitter and receiver are used together to realize detection;;
> Sensing distance: 5m, 10m or 20m sensing distance optional;
> Housing size: 32.5*20*10.6mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSE-TM5DPBR |
| Product Name | 5m through beam sensor square pnp |
| Body Shape | Rectangular |
| Operation Distance | 197 to 787 inch (5000 to 20000 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |
| Switch Type | Normally Open; Normally Closed |