Shanghai Lanbao Sensing Technology Co., Ltd. Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| LANBAO MH20 series smart measuring light curtains offers RS485 synchronous scanning technology, strong anti interference function with complete quality control from design until production. Various detection height, from 300mm to... | |
| LANBAO MH40 measuring light curtains are enclosed in aluminium alloy housing body, rugged and sturdy for different harsh environments. A variety of detection heights, from 300mm to 2220mm for multiple... | |
| LG20 series area sensor light curtains with axis distance of 20mm, which has ultra long detection range, various series and specifications optional, detection range from 140 to 940mm with strong... | |
| LG40 series area sensor are 20mm axis distance light curtains and grids, it can detect a long detection range, and have a vast protection height from 120mm to 1880mm. Equipped... |