Whole sale price background suppresion sensor from top sensor manufacturer in China, 10cm sensing distance, Response time is less than 1ms, single-turn potentiometer, Red LED (660nm), PNP, NPN NO/NC (depends on part No.); Short-circuit, overload and reverse polarity protection
Description
Reliable object detection with various operating ranges, as well as independent of surface, color, and material;Dobjects against very similar backgrounds – even if they are very dark against a bright background;Almost constant scanning range even with different reflectance;Only one electrical device without reflectors or separate receivers;With red light that is ideally suited for detecting small parts.
Product Features
> Background suppresion
> Sensing distance: 10cm
> Housing size: 35*31*15mm
> Material: Housing: ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M12 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSR-YC10DPBR |
| Product Name | 10cm photoelectric sensor NO NC |
| Operation Distance | 3.94 inch (100 mm) |
| Switch Type | Normally Open; Normally Closed |
| Electrical Connection | 2m cable or M12 4 pin connector |