Shanghai Lanbao Sensing Technology Co., Ltd. Small through beam sensor PR12-TM10DNC-E2

Description
M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry. Description Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 5m 10m non-adjustable > Housing size: Φ12 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > CE, UL certified > Complete circuit protection: short-circuit and reverse polarity
Datasheet
Description
M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry. Description Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 5m 10m non-adjustable > Housing size: Φ12 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > CE, UL certified > Complete circuit protection: short-circuit and reverse polarity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small through beam sensor PR12-TM10DNC-E2
M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry. Description Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application. Product Features > Through beam reflection > Light source: iInfrared LED (880nm) > Sensing distance: 5m 10m non-adjustable > Housing size: Φ12 > Housing material: PBT,Nickel-copper alloy > Output: NPN,PNP,NO,NC > Connection: M12 connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > CE, UL certified > Complete circuit protection: short-circuit and reverse polarity

M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry.

Description
Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application.

Product Features
> Through beam reflection
> Light source: iInfrared LED (880nm)
> Sensing distance: 5m 10m non-adjustable
> Housing size: Φ12
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> Response time: <8.2ms
> CE, UL certified
> Complete circuit protection: short-circuit and reverse polarity

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR12-TM10DNC-E2
Product Name Small through beam sensor
Body Shape Cylindrical
Operation Distance 197 to 394 inch (5000 to 10000 mm)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Photo Sensor, 55Mm, Analogue; Sensing Range Max Omron Electronic Components - 28AH9465 - Newark, An Avnet Company
Specs
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
Dual Output Configurable CMOS Photo IC - ISL500KE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
RightSight Photosensor - 42EF-R2MPBT-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 315 inch (8000 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
2 suppliers
Fork light barrier - SOOF-P-FL-ST-C50-P - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers