10cm and 40cm sensing distance with an infrared light source. Supply voltage is 20-250vac two wires NO/NC optional. M12 4pins connector or 2m leading wire connection way for options, M18 housing shape is easy and convenient to install, Elaborate design for a stable and reliable performance.
Description
High detection precision diffuse optical sensor, convenient the sensitivity adjustment by potentiometer. In need of no reflectors to save space and cost. Strong metal body or light plastic body in water proof housing to supply multiple automation industry..
Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable)
> Response time: <50ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output indicator: Yellow LED
> Output: AC 2 wires NO,NC> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18-BC10ATC-E2 |
| Product Name | 220V M18 retro reflective sensor |
| Operation Distance | 3.94 to 15.75 inch (100 to 400 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |
| Electrical Output | Voltage |