18mm threaded cylindrical installation or side installation, unique optical design can realize stable detection of bright objects, visible light spot, easy to install and debug, 3m long sensing distance, with light spot 180*180mm, single-turn potentiometer, simple, low-cost installation and operation.
Description
Retroreflective sensor with polarization filter for clear object detection, Miniature design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating mode with long range, extensive range of system components for easy and secure mounting.
Product Features
> Polarized Reflective
> Sensing distance: 3m
> Housing size: 35*31*15mm
> Material: Housing: ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M12 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSR-PM3DPBR |
| Product Name | polarized reflective photoelectric sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 118 inch (3000 mm) |
| Optical Technology Type | Retroreflective; Polarized Retroreflective |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |