Convergent Reflective Sensor is with long-shape light spot design, can stably detect various hole of PCB; Highlight 360° indicator, easy to identify working conditions; One-click setting NO/NC, simple and fast; 5cm sensing distance, PNP,NPN, NO/NC, 2m cable or M8 connector to be chose.
Description
Convergent Reflective Sensors detect workpieces that are only a specific distance from the Sensor. They can be effectively used when there are background objects; Accurately detects objects placed in front of shiny background; Small difference between black and white, suitable for detecting target in various colors.
Product Features
> Convergent Reflective ;
> Sensing distance: 5cm;
> Housing size: 32.5*20*10.6mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSE-SC5DPBX-E3 |
| Product Name | square photoelectric sensor PNP |
| Operation Distance | 1.97 inch (50 mm) |
| Optical Technology Type | Convergent |
| Switch Type | Normally Open; Normally Closed |
| Electrical Connection | 2m cable or M8 4 pin connector |