Shanghai Lanbao Sensing Technology Co., Ltd. 5cm background diffuse sensor connector way nc PSE-YC5DNCR-E3

Description
Background Suppression BGS Diffuse Refletion Sensor with various sensing distance optional, such as 5cm, 25cm or 35cm, cable connection or M12 connector can be chose, red light or infrared light, PNP or NPN, NO or NC optional, high protection rating for the requirements of harsh industrial environments. Description A diffuse reflection sensor is switch when the emitted light is reflected. However, the reflection could take place behind the desired measuring range and result in unwanted switching. This case can be excluded by a diffuse reflection sensor with background suppression. Two receiver elements are used for background suppression (one for the foreground and one for the background). The angle of deflection varies as a function of the distance and the two receivers detect light of different intensity. A photoelectric scanner only switches if the determined energy difference indicates that the light is reflected within the permissible measuring range. Product Features > Background Suppression BGS; > Sensing distance: 5cm or 25cm or 35cm optional; > Housing size: 32.5*20*10.6mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
Datasheet
Description
Background Suppression BGS Diffuse Refletion Sensor with various sensing distance optional, such as 5cm, 25cm or 35cm, cable connection or M12 connector can be chose, red light or infrared light, PNP or NPN, NO or NC optional, high protection rating for the requirements of harsh industrial environments. Description A diffuse reflection sensor is switch when the emitted light is reflected. However, the reflection could take place behind the desired measuring range and result in unwanted switching. This case can be excluded by a diffuse reflection sensor with background suppression. Two receiver elements are used for background suppression (one for the foreground and one for the background). The angle of deflection varies as a function of the distance and the two receivers detect light of different intensity. A photoelectric scanner only switches if the determined energy difference indicates that the light is reflected within the permissible measuring range. Product Features > Background Suppression BGS; > Sensing distance: 5cm or 25cm or 35cm optional; > Housing size: 32.5*20*10.6mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5cm background diffuse sensor connector way nc - PSE-YC5DNCR-E3 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
5cm background diffuse sensor connector way nc
PSE-YC5DNCR-E3
5cm background diffuse sensor connector way nc PSE-YC5DNCR-E3
Background Suppression BGS Diffuse Refletion Sensor with various sensing distance optional, such as 5cm, 25cm or 35cm, cable connection or M12 connector can be chose, red light or infrared light, PNP or NPN, NO or NC optional, high protection rating for the requirements of harsh industrial environments. Description A diffuse reflection sensor is switch when the emitted light is reflected. However, the reflection could take place behind the desired measuring range and result in unwanted switching. This case can be excluded by a diffuse reflection sensor with background suppression. Two receiver elements are used for background suppression (one for the foreground and one for the background). The angle of deflection varies as a function of the distance and the two receivers detect light of different intensity. A photoelectric scanner only switches if the determined energy difference indicates that the light is reflected within the permissible measuring range. Product Features > Background Suppression BGS; > Sensing distance: 5cm or 25cm or 35cm optional; > Housing size: 32.5*20*10.6mm > Material: Housing: PC+ABS; Filter: PMMA > Output: NPN,PNP,NO/NC > Connection: 2m cable or M8 4 pin connector > Protection degree: IP67 > CE certified > Complete circuit protection: short-circuit, reverse polarity and overload protection

Background Suppression BGS Diffuse Refletion Sensor with various sensing distance optional, such as 5cm, 25cm or 35cm, cable connection or M12 connector can be chose, red light or infrared light, PNP or NPN, NO or NC optional, high protection rating for the requirements of harsh industrial environments.

Description
A diffuse reflection sensor is switch when the emitted light is reflected. However, the reflection could take place behind the desired measuring range and result in unwanted switching. This case can be excluded by a diffuse reflection sensor with background suppression. Two receiver elements are used for background suppression (one for the foreground and one for the background). The angle of deflection varies as a function of the distance and the two receivers detect light of different intensity. A photoelectric scanner only switches if the determined energy difference indicates that the light is reflected within the permissible measuring range.

Product Features
> Background Suppression BGS;
> Sensing distance: 5cm or 25cm or 35cm optional;
> Housing size: 32.5*20*10.6mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PSE-YC5DNCR-E3
Product Name 5cm background diffuse sensor connector way nc
Operation Distance 1.97 to 13.78 inch (50 to 350 mm)
Optical Technology Type Diffuse
Beam Type Infrared
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1028089-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
Side Through Hole Long Range BGS Sensor - 42BT-B1LBSN-F4 - Allen-Bradley / Rockwell Automation
Specs
Operation Distance 78.74 inch (2000 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
Width 4.65 inch (118 mm)
View Details
2 suppliers
EE-SX198 Photomicrosensor (Transmissive) - EE-SX198 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers