This small square through beam photoelectric sensors are with various sensing distances, such as 5m, 10m or even 20m, cable connection or M12 connector can be chose, red light or infrared light, PNP or NPN, NO or NC optional, universal housing, an ideal replacement for a wide range ofsensor types, suitable for various applications.
Description
Diffuse photoelectric sensor, also known as diffuse-reflective sensor is an optical sensor that are commonly used in industrial automation applications. They have a built-in light emitter and a receiver. These sensors detect the emitted light bouncing off of an object, and thereby determines if an object is present, high stability with unique algorithm that prevents interference of external light.
Product Features
> Diffuse reflection;
> Sensing distance: 10cm or 30cm or 100cm optional;
> Housing size: 32.5*20*10.6mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSE-BC100DPB |
| Product Name | PBT diffuse optical sensor 100cm dc cable way |
| Body Shape | Rectangular |
| Operation Distance | 3.94 to 39.37 inch (100 to 1000 mm) |
| Optical Technology Type | Through Beam; Diffuse |
| Beam Type | Infrared |
| Switch Type | Normally Open; Normally Closed |