The PR18S-DM3DNR is a photoelectric sensor designed for retro-reflection applications, featuring a detection range of up to 3 meters with a standard target of a TD-09 reflector. It operates using an infrared LED light source at a wavelength of 880nm. The sensor has a cylindrical housing with dimensions of M18 x 53.5mm and offers selectable output configurations of NPN normally open (NO) or normally closed (NC). It operates within a supply voltage range of 10 to 30 VDC and has a load current capacity of up to 200mA. The sensor is equipped with features such as short-circuit, overload, and reverse polarity protection, ensuring reliable operation. The response time is less than 8.2 milliseconds, and it includes a yellow LED indicator for output status. The PR18S-DM3DNR is rated for ambient temperatures between -15°C and +55°C and can function in humidity levels of 35-85% RH (non-condensing). It has a protection degree of IP67, making it suitable for various environmental conditions. The housing is made of PBT, and it connects via a 2-meter PVC cable. This sensor is particularly suitable for applications requiring high detection accuracy and stable performance across different target shapes and materials.
M18 housing size retro-reflection photoelectric sensor with long sensing distance up to 3m, in pair work with additional reflector. Widely popular in wood and saw mill machinery. Bright LED indicator to displya swtich state. Supply voltage at 10-30vdc, selectable output ways by NPN/PNP NO/NC. M12 4pins connector or 2m cables ways in supply.
Description
Direct retro-reflection in high detection precision, stable performance regardless of target shape, color or material. Perfect choices for non-metal objects detection. Working against the reflector to realize long distance sensing. Endurable metal body or light plastic housing to meet a variety of ambient demands.
Product Features
> Diffuse reflection
> Sensing distance: 3m(non-adjustable)
> Light source: Infrared LED (880nm)
> Response time: <8.2ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18S-DM3DNR |
| Product Name | Wholesale price photoelectric sensor |
| Operation Distance | 118 inch (3000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |