M12 diameter housing through beam sensor with clear LED light for output status indication. Detection distance 5m and 10m for options. Many output ways by NPN/PNP NO/NC, and M12 connector way or 2m lead wire as standard options. Waterrproof metal or plastic body, satisfying various ambient demands for heavy industry or light industry.
Description
Through beam reflection working principle in cylinderical housing, with the emitter and the receiver working in one pair, no dead zone for detection. Preferred choices for non-metallic targets sensing. High quality for accurate detection with excellent anti-interference performances. Cylindrical shape make it quite easy to install, ideal choice for space limit application.
Product Features
> Through beam reflection
> Light source: iInfrared LED (880nm)
> Sensing distance: 5m 10m non-adjustable
> Housing size: Φ12
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> Response time: <8.2ms
> CE, UL certified
> Complete circuit protection: short-circuit and reverse polarity
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR12-TM10DNO-E2 |
| Product Name | Long distance through beam reflection sensor |
| Body Shape | Cylindrical |
| Operation Distance | 197 to 394 inch (5000 to 10000 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |