Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.
Description
Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in M12 4pins connector or 2m cables.
Product Features
> Diffuse reflection
> Sensing distance: 10cm(non-adjustable)
> Response time: <8.2ms
> Housing size: Φ18
> Housing material: PBT,Nickel-copper alloy
> Output: NPN,PNP,NO,NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR18-BC40DPO |
| Product Name | 40cm M18 diffuse reflection sensor |
| Operation Distance | 3.94 to 15.75 inch (100 to 400 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |