The PSE-SC5DNBX is an NPN infrared photoelectric sensor designed for precise detection in various applications. It features a long-shape light spot that enables stable detection of different hole sizes on PCBs. The sensor has a sensing distance of 5 cm and is capable of detecting targets with a small color difference, making it suitable for various colored objects.
This model includes a highlight 360° indicator for easy identification of operational status and offers a one-click setting for normally open (NO) or normally closed (NC) configurations. It operates within a temperature range of -25 to 55 ºC and has a storage temperature range of -30 to 70 ºC. The sensor is protected against short circuits, reverse polarity, and overload, with an IP67 rating for dust and water resistance.
The PSE-SC5DNBX operates on a supply voltage of 10 to 30 VDC and consumes less than 25 mA of current. It has a response time of 0.5 ms or less and includes a 2-meter PVC cable for connection. The sensor is CE certified, ensuring compliance with safety and performance standards.
Convergent Reflective Sensor is with long-shape light spot design, can stably detect various hole of PCB; Highlight 360° indicator, easy to identify working conditions; One-click setting NO/NC, simple and fast; 5cm sensing distance, PNP,NPN, NO/NC, 2m cable or M8 connector to be chose.
Description
Convergent Reflective Sensors detect workpieces that are only a specific distance from the Sensor. They can be effectively used when there are background objects; Accurately detects objects placed in front of shiny background; Small difference between black and white, suitable for detecting target in various colors.
Product Features
> Convergent Reflective ;
> Sensing distance: 5cm;
> Housing size: 32.5*20*10.6mm
> Material: Housing: PC+ABS; Filter: PMMA
> Output: NPN,PNP,NO/NC
> Connection: 2m cable or M8 4 pin connector
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSE-SC5DNBX |
| Product Name | NPN infrared photoelectric sensor |
| Operation Distance | 1.97 inch (50 mm) |
| Optical Technology Type | Convergent |
| Beam Type | Infrared |
| Switch Type | Normally Open; Normally Closed |