Shanghai Lanbao Sensing Technology Co., Ltd. 10-30VDC M18 through beam photoelectric sensor PR18S-TM20DNO

Description
M18 housing through beam optical sensor, fantastic solutions for entry control systems with good anti-sunlight capability. Optional sensing distance up to 10m or 20m. Output ways by NPN/PNP NO/NC dark on and light on, and conntection ways by M12 connector or 2m pre-wire cabling. Economic plastic body saves cost, robust metal housing for heavy industries, with high water proof capability. Description Through beam reflection has the emitter and the receiver installed on each side to realize stable and zero black zone detection of non-metallic sensing objects. Stable performance regardless of target shape, color and material. Perfect EMC peformances to bring accurate detection with excellent anti-interference. Product Features > Through beam reflection > Light source: infrared LED (880nm) > Sensing distance: 10m 20m non-adjustable > Housing size: Φ18 > Output: NPN,PNP,NO,NC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > Ambient temperature: -15℃…+55℃ > Complete circuit protection: short-circuit and reverse polarity
Datasheet
Description
M18 housing through beam optical sensor, fantastic solutions for entry control systems with good anti-sunlight capability. Optional sensing distance up to 10m or 20m. Output ways by NPN/PNP NO/NC dark on and light on, and conntection ways by M12 connector or 2m pre-wire cabling. Economic plastic body saves cost, robust metal housing for heavy industries, with high water proof capability. Description Through beam reflection has the emitter and the receiver installed on each side to realize stable and zero black zone detection of non-metallic sensing objects. Stable performance regardless of target shape, color and material. Perfect EMC peformances to bring accurate detection with excellent anti-interference. Product Features > Through beam reflection > Light source: infrared LED (880nm) > Sensing distance: 10m 20m non-adjustable > Housing size: Φ18 > Output: NPN,PNP,NO,NC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > Ambient temperature: -15℃…+55℃ > Complete circuit protection: short-circuit and reverse polarity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-30VDC M18 through beam photoelectric sensor - PR18S-TM20DNO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
10-30VDC M18 through beam photoelectric sensor
PR18S-TM20DNO
10-30VDC M18 through beam photoelectric sensor PR18S-TM20DNO
M18 housing through beam optical sensor, fantastic solutions for entry control systems with good anti-sunlight capability. Optional sensing distance up to 10m or 20m. Output ways by NPN/PNP NO/NC dark on and light on, and conntection ways by M12 connector or 2m pre-wire cabling. Economic plastic body saves cost, robust metal housing for heavy industries, with high water proof capability. Description Through beam reflection has the emitter and the receiver installed on each side to realize stable and zero black zone detection of non-metallic sensing objects. Stable performance regardless of target shape, color and material. Perfect EMC peformances to bring accurate detection with excellent anti-interference. Product Features > Through beam reflection > Light source: infrared LED (880nm) > Sensing distance: 10m 20m non-adjustable > Housing size: Φ18 > Output: NPN,PNP,NO,NC > Connection: M12 4 pins connector, 2m cable > Protection degree: IP67 > Response time: <8.2ms > Ambient temperature: -15℃…+55℃ > Complete circuit protection: short-circuit and reverse polarity

M18 housing through beam optical sensor, fantastic solutions for entry control systems with good anti-sunlight capability. Optional sensing distance up to 10m or 20m. Output ways by NPN/PNP NO/NC dark on and light on, and conntection ways by M12 connector or 2m pre-wire cabling. Economic plastic body saves cost, robust metal housing for heavy industries, with high water proof capability.

Description
Through beam reflection has the emitter and the receiver installed on each side to realize stable and zero black zone detection of non-metallic sensing objects. Stable performance regardless of target shape, color and material. Perfect EMC peformances to bring accurate detection with excellent anti-interference.

Product Features
> Through beam reflection
> Light source: infrared LED (880nm)
> Sensing distance: 10m 20m non-adjustable
> Housing size: Φ18
> Output: NPN,PNP,NO,NC
> Connection: M12 4 pins connector, 2m cable
> Protection degree: IP67
> Response time: <8.2ms
> Ambient temperature: -15℃…+55℃
> Complete circuit protection: short-circuit and reverse polarity

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PR18S-TM20DNO
Product Name 10-30VDC M18 through beam photoelectric sensor
Operation Distance 394 to 787 inch (10000 to 20000 mm)
Operating Temperature 5 to 131 F (-15 to 55 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Photo, Through-Beam, 60M, Npn; Sensor Output Omron Electronic Components - 48T2537 - Newark, An Avnet Company
Specs
Operation Distance 2362 inch (60000 mm)
Power Requirements DC Powered
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Through-beam sensor transmitter - OA5101 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 1969 inch (50000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers